Chromalox Datasheets for Universal Process Controllers
Universal process controllers constitute a broad area of control devices that may be employed in the monitoring and control of many different process variables, including temperature, pressure, flow and other values.
Universal Process Controllers: Learn more
| Product Name | Notes |
|---|---|
| 1/16 DIN 2 or 3 Outputs (SSR Drive/Relay) Extremely Quick Setup Universal Input PID or ON/OFF Control Extremely Large Dual 4-Digit Display Modbus RTU/RS485 Configuration Software Shallow Panel Depth (67mm/2.6")... | |
| 1/4 DIN Format 1 control loop Large Graphical / Text LCD Display Inputs: 2 Analog, 9 Digital, Remote Setpoint 9 Outputs - Relay, SSR Drive, Triac, Analog (Linear) Up to... | |
| 1/4 DIN Format 2 Control Loops Large Graphical / Text LCD Display Inputs - 2 Analog, 9 Digital, Remote Setpoint 9 Outputs - Relay, SSR Drive, Triac, Analog (Linear) Up... | |
| 1/8 DIN 2 or 3 Outputs (SSR Drive/Relay) Extremely Quick Setup Universal Input PID or ON/OFF Control Extremely Large Dual 4-Digit Display Modbus RTU/RS485 Configuration Software Shallow Panel Depth (67mm/2.6")... |