Chromalox Datasheets for Industrial Heaters
This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more
| Product Name | Notes |
|---|---|
| A mica core produces a thin, efficient heater. Heat from the precisely wound resistance element is quickly transferred to the working surface for fast heat-up and response. Mica provides excellent... | |
| Constant Wattage Series Resistance Heating Cable Sets Process Temperature Maintenance to 1100°F (593° C) Maximum Exposure Temp, Power Off, 1200°F (648° C) Corrosion Resistant Alloy 825 or Stainless Steel Sheath... | |
| Factory Terminated Heating Sets Great for Snow Melting or Heat Loss Replacement Applications Assemblies rated for multiple voltages up to 600V Corrosion Resistant Copper Jacketed Cables HDPE Jacketing Protects Against... | |
| Gas- Designed to efficently heat gases, particularly at low-flow rates and relatively high temperatures. (Outlet temperatures to 600°F.) 120 and 240V,Single Phase | |
| HBT Band Heaters are a very durable and versatile means to heat small and large industrial tanks and cylinders to as much as 1200°F (650°C). The construction features a robust... | |
| High Temperature Gas- INCOLOY® elements and a Stainless Steel vessel enhance safe operation to nearly 1400°F outlet gas temperature in air, gas or steam superheating applications. 120, 240 and 480V,... | |
| High Temperature Gas- INCOLOY® elements and a Stainless Steel vessel enhance safe operation to nearly 1400°F outlet gas temperature in air, gas or steam superheating applications. 240 and 480V, 1... | |
| Highly Corrosive Solutions and Oils- Low watt density INCOLOY® sheath elements coupled with a passivated Stainless Steel pipe body provides long service life when heating highly corrosive solutions and sulfur... | |
| Hopper Heaters can be made to order to your hopper specifications. Low watt densities ensure long life while providing operating temperatures of 250°F (120°C) to 350°F (175°C) or higher. These... | |
| Hot Water Maintenance for Temperatures up to 140°F Heat Output Varies Along Pipe Length to Deliver Heat Where Needed Circuit Lengths up to 800 ft 16 Awg Buss Wires Self-Regulating... | |
| LTFX units provide low watt density heating over a large surface area, while providing precise temperature control for such materials as fire water storage, asphalt, diesel, lube oils, ethanol, bio-diesel,... | |
| Maxi-Zone Heaters are the most rugged of our cartridge style heaters. These heaters can achieve continuous sheath temperatures up to 2000°F (1095°C). The INCONEL 600 sheath allows efficient operation at... | |
| Medium Voltage Process Heaters Chromalox DirectConnect Process Heaters utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large process heating demands. Medium voltage systems are engineered to... | |
| Mighty-Tuff Strip Heaters provide high temperature, extreme watt densities, and quick response in applications where previously, any other type of strip heater could not be considered. The thin but robust... | |
| Self- Regulating, Energy Efficient 16 AWG Buss Wire Circuit Lengths to 660 Feet Process Temperature Maintenance to 150°F (65°C) Maximum Continuous Exposure Temperature, Power Off, 185°F (85°C) Freeze Protection of... | |
| Self- Regulating, Energy Efficient 16 AWG Buss Wire Circuit Lengths to 750 Feet Process Temperature Maintenance to 302°F (150°C) Maximum Continuous Exposure Temp, Power Off, 420°F (215°C) Freeze Protection of... | |
| Self- Regulating, Energy Efficient 16 AWG Buss Wire Circuit Lengths to 750 ft. Process Temperature Maintenance to 230°F (110°C) Maximum Continuous Exposure Temperature, Power Off, 275°F (135°C) Available in 5,... | |
| Self-Regulating, Energy Efficient 16 AWG Buss Wire Process Temperature Maintenance to 302°F (150°C) Maximum Continuous Exposure Temperature, Power Off, 420°F (215°C) Industrial Process Maintenance Applications Industrial Freeze Protection Applications Single... | |
| Self-Regulating, Energy Efficient Process Temperature Maintenance to 150˚F (65˚C) (Power On) Max. Continuous Exposure Temp. 185°F (65˚C) (Power Off) CPR Commercial Applications Pipe Freeze Protection - Potable & Non-Potable Piping... | |
| STFX units provide replaceable-element design in a compact setting, while providing precise temperature control. Units comply with API- 614 and can be used for such materials as lube oil, fire... | |
| Type TEH Tubular Enclosure Heaters and General Purpose Air Heaters are used for freeze protection and condensate protection in electrical enclosures and switchgear. They can also be installed in equipment... | |
| Uniform Thermal Output, Low Energy Cost No Inrush at Any Ambient Commercial/Construct ion Applications - Pipe Freeze Protection - Potable & Non-Potable Piping - Sanitary & Storm Piping - Flow... | |
| Uniform Thermal Output, Low Energy Cost No Inrush at Any Ambient Industrial/Process and Commercial/Construct ion Applications Maximum Exposure Temperature, Power Off, 392°F (200°C) Steam Cleanable on Process Equipment Up to... | |
| 0.245 x 1" Profile 120 and 240 Volt 1 & 3 Phase Stainless and Steel Sheath 10 - 20 W/In² cRUus | |
| 0.553 and 0.66" Dia. 1,670 - 5,130 Watts 120, 208, 240 and 480 Volt 50 and 55 W/In² 304 Stainless Steel Sheath | |
| 1 - 3 kW 3,412 - 10,236 Btuh 120, 240 and 480 Volt Single Phase | |
| 1 - 6-1/8" Nozzle Dia. 100 - 300 Watts (MB-1) 120 and 240 Volt Up to 800°F Max. Sheath Temp. Up to 600°F Max. Barrel Temp. Heavy Duty Anti-torque Post... | |
| 1 and 1-19/64" Dia. 140 - 1,780 Watts 120 and 240 Volt 11 - 50 W/In² Brass Sheath Two Bolt Terminals, One End Up to 600°F Max. Working Temp. CSA... | |
| 1" NPT Brass Screw Plug Copper Sheath Element for Water Heating 43 - 86 W/In² 350 - 1,500 Watts 120 and 240 Volt, Single Phase Integral Plug and Receptacle | |
| 1" NPT Brass Screw Plug Copper Sheath Element 43 - 86 W/In² 350 - 3,000 Watts 120 and 240 Volt, Single Phase Without Terminal Cover Thermowell Third-party certifications: UL Recognized,... | |
| 1" NPT Brass Screw Plug Copper Sheath Element High Watt Density (64 - 86 W/In²) 0.75 -3 kW Integral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose or... | |
| 1" NPT Brass Screw Plug Copper Sheath Element Third-party certifications: UL Listed, CSA, cCSAus High Watt Density (64 - 86 W/In²) 0.75 - 3 kW Without Thermostat 120 and 240... | |
| 1" NPT Passivated Stainless Steel Screw Plug Stainless Steel Passivated Sheath Element 64 - 86 W/In² 750 - 3,000 Watts 120, and 240 Volt, Single Phase Without Terminal Cover Thermowell... | |
| 1" NPT stainless Steel Passivated Screw Plug Stainless Steel Passivated Element High Watt Density (64 - 86 W/In²) 0.75 - 3 kW Intergral Thermostat (SPST) 120 and 240 Volt, Single... | |
| 1" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Element High Watt Density (64 - 86 W/In²) 0.75 - 3 kW Without Thermostat 120 and 240 Volt, Single Phase... | |
| 1" NPT Steel Screw Plug Steel Sheath Element 20 W/In² 0.25 - 1.5 kW Integral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal... | |
| 1" NPT Steel Screw Plug Steel Sheath Elements 20 W/In² 0.25 - 1.5 kW Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or... | |
| 1" Steel Screw Plug Steel Sheath Element for Oil Heating 20 - 21 W/In² 350 - 900 Watts 120 and 240 Volt, Single Phase Integral Plug and Receptacle | |
| 1,150 - 8,000 Watts 120 and 240 Volt 18 - 60" Lengths | |
| 1-1/4" NPT Brass Screw Plug 120 and 240 Volt, Single Phase Copper Sheath Element 64 - 86 W/In² 750 - 5,000 Watts Without Terminal Cover Without Thermowell Third-party certifications: UL... | |
| 1-1/4" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (43 - 86 W/In²) 1 - 2 kW Intergral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose... | |
| 1-1/4" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (53 - 86 W/In²) 0.6 - 2 kW Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture... | |
| 1-1/4" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Element High Watt Density (43 - 86 W/In²) 1 - 2 kW Integral Thermostat (SPST) 120 and 240 Volt, Single... | |
| 1-1/4" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Elements High Watt Density (43 - 86 W/In²) 1 - 2 kW Without Thermostat 120 and 240 Volt, Single Phase... | |
| 1-1/4" NPT Steel Screw Plug Steel Sheath Element 10 and 20 W/In² Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant... | |
| 1-1/4" NPT Steel Screw Plug Steel Sheath Elements 10 - 20 W/In² Integral Thermostat (SPST) 120 and 240 Volt, Single Phase 0.5 - 3 kW General Purpose or Moisture Resistant/Explosion... | |
| 1-7/8 and 2-3/4" Outside Dia. 60 - 320" (5 - 26 Ft.) Lengths 4 - 20 kW single Element Ratings 3 - 12 W/In² 240 and 480V, Three Phase For... | |
| 1.5 to 13.5 kW 5,118 to 46,062 BTU/Hr 120, 208, 240, 277, 480, and 600 Volts Single or 3 Phase - Most Models Field Convertible Portable/Factory Assembled ChromaStar Accessories Third-party... | |
| 1.6 - 9 kW 5,459 - 30,708 Btuh 120, 208, 240, 277, 480 and 575 Volt 1 and 3 Phase Built-in Prewired Control Options UL Listed and CSA Certified for... | |
| 1.83 kW/Ft² 0.4 - 4.5kW 120, 208, 240 and 480 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type RTU) 1500°F Max. Sheath Temp. | |
| 1.83 kW/Ft² 0.7 - 3.6 kW 120 and 240 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type RTU) 1000°F Max. Sheath Temp. | |
| 1.9 - 4 kW 6,483 - 13,648 Btuh 120 and 240 Volt Single Phase AC and DC Rated Models | |
| 1/2 and 3/4" NPT Brass Screw Plug INCOLOY® Sheath Element 30 - 36 W/In² 100 - 1,000 Watts 120 and 240 Volt, Single Phase Integral Plug and Receptacle CSA | |
| 1/2 and 3/4" Stainless Steel Screw Plug Passivated Stainless Steel Sheath Element 28 - 35 W/In² 250 - 750 Watts 120 Volt, Single Phase Integral Plug and Receptacle CSA | |
| 12-40 Ft. Immersed Length (1, 2 or 3 Flexible Assemblies) 6 - 60 kW (20 - 2,045 Mbh) 240 and 480V², 3 Phase Low Watt Density, High Wattage Installs through... | |
| 120, 208, 240, 277 and 480 Volt Temperature Code T3 (for Class 1, Div. 1, Groups B, C, D) - 9 W/In² UL Listed Applications For coal, ore, resins and... | |
| 120V - 480V Maximum 15A Silicone Laminate with Stainless Shroud Widths: 6", 12" and 24" Other Widths, Consult Factory Lengths: 12"- 96" UL & CSA These can be easily installed... | |
| 120V-480V Maximum 600W Anodized Aluminum 6" & 12" Lengths Available 0, 1, or 2 sets of Heat Sinks Ambient Thermostats Adjustable Thermostat Optional on 120V & 240V CSA Certified; Class... | |
| 125 - 1,800 Watts 120 and 240 Volt Ring Clamp (type 6018) Mounts Element to Heated Surface Third-party certifications: UL Recognized, CSA, VDE, CE | |
| 2 - 39 kW 6,800 - 133,110 Btuh 120, 208, 240, 277, 480 and 575 Volt 1 and 3 Phase Built-In Controls Vertical or Horizontal Airflow Wall or Ceiling Mounted... | |
| 2 - 4.5 kW 6,824 - 15,354 Btuh 120, 240 and 480 Volt Single Phase | |
| 2 - 50 kW 6,820 - 170,600 Btuh 120, 208, 240, 277, 480 and 550 Volt 1 or 3 Phase Wall or Ceiling Mounted Configurations Ceiling Mount Kits for 2-20... | |
| 2 1/2" NPT Steel Screw Plug INCOLOY Sheath Elements (2 to 80 W/In² Water) (2 to 23 W/In² Oil) Field Adjustable kWs and Voltage Ratings 0.5 - 40kW Water, 0.5... | |
| 2 to 13.5 kW 6,824 to 46,062 BTU/Hr 208, 240, 277, 480, and 600 Volts Single or 3 Phase - Most Models Field Convertible Fixed Overhead - Convertible to Portable... | |
| 2" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (46 - 53 W/In²) 1.5 - 15 kW Integral Thermostat (DPST) 120, 208, 240 and 480 Volt, Single Phase... | |
| 2" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (46 - 53 W/In²) 1.5 - 15 kW Without Thermostat 120, 208, 240 and 480 Volt, Single Phase General... | |
| 2" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (61 - 67 WIn²) 3 - 12 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture... | |
| 2" NPT Brass Screw Plug INCOLOY® Sheath Elements 52 - 56 W/In² 5 - 15 kW Integral Thermostat and Cutout 208, 240 and 480 Volt, Three Phase Third-party certifications: UL... | |
| 2" NPT Brass Screw Plug INCOLOY® Sheath Elements HIgh Watt Density (50 W/In²) 5 - 10 kW Without Thermostat 208, 240 and 480 Volt, 1 and 3 Phase General Purpose... | |
| 2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements 3 - 18 kW 208, 240 and 480 Volt, 1 and 3 Phase High Watt Density (38 -... | |
| 2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements High Watt Density (43 - 51 W/In²) 1.5 - 15 kW Without Thermostat 120, 208, 240 and 480... | |
| 2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements High Watt Density (43 - 51 W/In²) 2 - 15 kW Integral Thermostat (DPST) 208, 240 and 480... | |
| 2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements High Watt Density (45 W/In²) 3 - 18 kW Intergrated Thermostat (DPST) 240 and 480 Volt, Three Phase... | |
| 2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements Low Watt Density (15 W/In²) 1 - 6 kW Without Thermostat 240 and 480 Volt, Three Phase General... | |
| 2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements Medium Watt Density (23 W/In²) 3 - 9 kW Intgral Thermostat (DPST) 240 and 480 Volt, Three Phase... | |
| 2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements Medium Watt Density (23 W/In²) 3 - 9 kW Without Thermostat 240 and 480 Volt, Three Phase General... | |
| 2" NPT Stainless Steel Passivated Screw Plug Third-party certifications: UL Listed, CSA, cCSAus Stainless Steel Passivated Sheath Elements Low Watt Density (15 W/In²) 1 - 6 kW Integral Thermostat (DPST)... | |
| 2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements 3 -18 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, Moisture Resistant Third-party... | |
| 2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 51 W/In²) 2 - 15 kW Integral Thermostat (DPST) 240 and 480 Volt, Single Phase General... | |
| 2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 52 W/In²) 1.5 - 15 kW Without Thermostat 120, 240 and 480 Volt, Single Phase General... | |
| 2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements Low Watt Density (15 W/In²) 1 - 6 kW Integral Thermostat (DPST) 240 and 480 Volt, Three Phase General Purpose or... | |
| 2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements Low Watt Density (15 W/In²) 1 - 6 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion... | |
| 2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements Medium Watt Density (23 W/In²) 3 - 9 kW Integral Thermostat (DPST) 120, 240 and 480 Volt, Three Phase General Purpose... | |
| 2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements Medium Watt Density (23 W/In²) 3 - 9 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion... | |
| 2" NPT Stainless Steel Screw Plug Integral Thermostat (DPST) INCOLOY® Sheath Elements 3 - 18 kW 120, 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure... | |
| 2" NPT Steel Screw Plug General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Steel Sheath Elements 6 - 8 W/In² 0.5 - 3 kW Integral Thermostat (DPST) 120, 208, 240... | |
| 2" NPT Steel Screw Plug General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Steel Sheath Elements 15 W/In² 3 - 9 kW Without Thermostat 240 and 480 Volt,... | |
| 2" NPT Steel Screw Plug INCOLOY® Sheath Elements 12 W/In² 4 - 13 kW 240 and 480 Volt, Single Phase Moisture Resistant/Explosion Resistant Terminal Enclosure Without Controls | |
| 2" NPT Steel Screw Plug Integral Thermostat (DPST) Steel Sheath Elements 6 - 8 W/In² 0.5 - 3 kW 120, 208, 240 and 480 Volt, 1 & 3 Phase General... | |
| 2" NPT Steel Screw Plug Steel Sheath Elements 15 W/In² 2 - 6 kW Integral Thermostat (DPST) 240 and 480 Volt, Single Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal... | |
| 2" NPT Steel Screw Plug Steel Sheath Elements 15 W/In² 2 - 6 kW Without Thermostat 240 and 480 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or... | |
| 2" NPT Steel Screw Plug Steel Sheath Elements 23 - 26 W/In² 1.5 - 6 kW Integral Thermostat (DPST) 120, 208, 240 and 480 Volt, Single Phase General Purpose Terminal... | |
| 2" NPT Steel Screw Plug Steel Sheath Elements 23 - 26 W/In² 1.5 - 6 kW Without Thermostat 120, 208, 240 and 480 Volt, Single Phase General Purpose, Moisture Resistant/Explosion... | |
| 2" NPT Steel Screw Plug Steel Sheath Elements 23 W/In² 3 - 9 kW Integral Thermostat (DPST) 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure... | |
| 2" NPT Steel Screw Plug Steel Sheath Elements 23 W/In² 3 - 9 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or... | |
| 2" NPT Steel Screw Plug Steel Sheath Elements 6 - 8 W/In² 0.5 - 3 kW Without Thermostat 120, 208, 240 and 480 Volt, 1 & 3 Phase General Purpose,... | |
| 2" NPT Steel ScrewPlug Steel Sheath Elements 15 W/In² 3 - 9 kW Integral Thermostat (DPST) 240 and 480 Volt, Three Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure... | |
| 2-1/2 x 2-1/2" Square Brass Flange Copper Sheath Elements High Watt Densities (See Catalog Page for Table) 13.5 - 18 kW 208 and 480 Volt, Three Phase Third-party certifications: UL... | |
| 2-1/2" NPT Brass Screw Plug General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Copper Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Without... | |
| 2-1/2" NPT Brass Screw Plug Integral Thermostat (DPST) Copper Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW 120, 208, 240 and 480 Volt, 1 and... | |
| 2-1/2" NPT Stainless Steel Passivated Screw Plug Moisture Resistant/Explosion Resistant Terminal Enclosure Stainless Steel Passivated Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Integral Thermostat... | |
| 2-1/2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Without Thermostat 120, 208, 240 and 480... | |
| 2-1/2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Integral Thermostat (DPST) 240 and 480 Volt, Three Phase General... | |
| 2-1/2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose,... | |
| 2-1/2" NPT Steel Screw Plug 240 and 480 Volt, Three Phase Steel Sheath Elements 15 W/In² 3 - 9 kW Integral Thermostat (DPST) General Purpose or Moisture Resistant/Explosion Resistant Terminal... | |
| 2-1/2" NPT Steel Screw Plug Steel Sheath Elements 15 W/In² 3 - 9 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or... | |
| 2-1/2" NPT Steel Screw Plug Steel Sheath Elements 23 - 26 W/In² 3 - 9 kW Integral Thermostat 208, 240 and 480 Volt, 1 and 3 Phase General Purpose Terminal... | |
| 2-1/2" NPT Steel Screw Plug Steel Sheath Elements 23 - 26 W/In² 3 - 9 kW Without Thermostat 120, 208, 240 and 480 Volt, 1 and 3 Phase General Purpose,... | |
| 2-1/2" NPT Steel Screw Plug Steel Sheath Elements 6 - 8 W/In² 0.5 - 3 kW Without Thermostat 120, 208, 240 and 480 Volt, Single Phase General Purpose, Moisture Resistant/Explosion... | |
| 2-1/2" NPT Steel Screw Plug With Thermostat Steel Sheath Elements 6 W/In² 0.75 - 2.5 kW 120, 208, 240, and 480 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal... | |
| 2.1 kW/Ft² 0.95 - 4.4 kW 120, 208, 240 and 275 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type SRTU) 1500°F Max. Sheath Temp. Single End Termination | |
| 2.5 - 5 kW 240 Volt Single Phase Rust Resisting Iron or MONEL® Sheath Elements | |
| 2.6 - 45 kW 8,900 - 153,000 Btuh 208, 240, 277, 480 and 600 Volt 1 or 3 Phase Wall or Ceiling Mounted Configurations Power Disconnect Kits Summer Fan Switch... | |
| 2.6 - 50 kW 8,9000 - 170,600 Btuh 208, 240, 277, 480 and 600 Volt 1 or 3 Phase Vertical or Horizontal Airflow Ul Listed and CSA Certified (North America)... | |
| 208, 240 and 480 Volt, Three Phase Third-party certifications: UL Recognized, CSA Applications Hot Water Storage Tanks Warming Equipment Preheating All Grades of Oil Food Processing Equipment Cleaning and Rinsing... | |
| 3 - 12" Barrel Dia. 650 - 2,000 Watts 120 and 240 Volt 24 - 44 W/In² 3 - 12" Barrel Dia. INCOLOY® Sheath Up to 1200°F Max. Sheath Temp. | |
| 3 Terminals, Centered 10-1/2 - 23-3/4" Lengths 400 - 3,000 Watts 120 and 240 Volt 10 - 20 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE | |
| 3 Terminals, One End 10-1/2 - 23-3/4" Lengths 400 - 3,000 Watts 120 and 240 Volt 10 - 20 W/In² CSA | |
| 3-1/2" - 10-1/2" Barrel Dia. 500 - 2,000 Watts 240 - 480 Volt 21 - 40 W/In² Up to 800°F Max. Sheath Temp. Up to 650°F Max Barrel Temp. Heavy... | |
| 3-1/2" Barrel Dia. 1-1/2 - 6" Widths 500 - 5,000 Watts 120 to 600 Volts 18 - 40 W/In² Ceramic Fiber Insulated Up to 1600°f Band Operating Temp. Corrosion-Resistant Alloy... | |
| 3.66 kW/Ft² 0.8 - 3.6 kW 120, 208, 240, 275 and 480 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type UTU) 1500°F Max. Sheath Temp. | |
| 3.66 kW/Ft² 0.8 - 3.6 kW 120, 208, 240, 275 and 480 Volt 3/8" Dia. INCOLOY® Sheath 1500°F Max. Sheath Temp. | |
| 3.66 kW/Ft² 1.6 - 13 kW 120, 208, 240, 275 and 480 Volt 3/8"Dia. INCOLOY® Sheath Elements (Type RTU) 1500°F Max. Sheath Temp. | |
| 3.66 kW/Ft² 1.6 - 7.2 kW 120, 208, 240, 275 and 480 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type UTU-LT) 1500°F Max. Sheath Temp. | |
| 3.66 kW/Ft² 1.6 - 7.83 kW 120, 208, 240, 275 and 480 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type UTU) 1500°F Max. Sheath Temp. | |
| 3.66 kW/Ft² 120, 208, 240, 275 and 480 Volt 3/8" Dia. INCOLOY® Sheath 1500°F Max. Sheath Temp. 1.6 - 7.2 kW (Double) | |
| 3.66kW/Ft² 3.2 - 15.03 kW 120, 240 and 480 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type UTU) 1500°F Max. Sheath Temp. | |
| 3/4" NPT Brass Screw Plug, Double Threaded INCOLOY® Sheath Element 25 - 40 W/In² 100 - 1,000 Watts 120 and 240 Volt, Single Phase 6" Leadwires CSA | |
| 3/4" NPT Brass Screw Plug Stainless Steel Sheath Element 20 - 22 W/In² 150 - 600 Watts 120 and 240 Volt, Single Phase Integral Plug and Receptacle CSA | |
| 3/4" Steel Screw Plug, Double Threaded Stainless Steel Sheath Element 17 - 25 W/In² 150 - 600 Watts 120 and 240 volt, Single Phase 6' Leadwires CSA | |
| 30, 48 and 60kW 102,360 to 204,720 BTUH 480 or 600 Volts Three Phase Built-In Controls Air Temperature to 180°F Use with Flexible Duct Heater Duct Adapter Ring Portable High... | |
| 30, 48 and 60kW 102,360 to 204,720 BTUH 480 or 600 Volts Three Phase Built-in Controls Air Temperature to 180°F Use with Flexible Duct Portable High Temperature Heater Adjustable Damper... | |
| 304 Stainless Steel Electro-polished Thinblade Elements 20 W/In² 3 - 10 kW 240 and 480 Volt, Three Phase Moisture Resistant Terminal Enclosure UL Listed | |
| 304 Stainless Steel Element 5, 10, 20, or 40 w/in² (1, 1.6, 3.5 & Carbon Steel Flange 3" to 12" 150# Flange Size Moisture Resistant Terminal Third Party Certified 1... | |
| 304 Stainless Steel, Titanium, Steel, Copper, and Carpenter 20 Sheath Elements 5 - 7.5 kW 20 - 44 W/In² 240 Volt, Single Phase Moisture Resistant Terminal Enclosure | |
| 316 Stainless Steel Sheath Tubes 40 W/In² 1 - 12 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL | |
| 316 Stainless Steel Sheath Tubes 40 W/In² 3 - 36 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL | |
| 316 Stainless Steel Sheath Tubes Surface Area (4.6 - 89.8 Ft²) | |
| 350 - 800 Watts Split Rivet/Wide Ring 120 and 240 Volt Use Ring Clamp 6018 to Mount Element to Heated Surface Third-party certifications: UL Recognized (full sheath only), CSA (HSW... | |
| 40 W/In² 1.6 - 4.8 kW 240 and 480 Volt 1 and 3 Phase 1750°F Max. Emitter Temp. 10" Long x 4 - 12" ide | |
| 5 - 12-1/2" Barrel Dia. 750 - 2,100 Watts 240 - 480 Volt 24 - 40 W/In² Chrome Steel Sheath Up to 1200°F Max. Sheath Temp. Up to 800°F Max. | |
| 5 - 25 W/In² 0.55 - 1.8 kW 120, 230, 240 and 480 Volt 1 and 3 Phase 1650°F Max. Emitter Temp. 6 - 60" Long x 12 - 30"... | |
| 5 - 270 kW 240 and 480 Volt, Three Phase (Up to 600V Available) INCOLOY® Sheath Elements 30 W/In² 800°F Max. Outlet Air Temp. Third-party certifications: UL Recognized, CSA | |
| 5 - 300 kW 240 and 480 Volt, Three Phase (Up to 600V Available) INCOLOY® Sheath Elements 20 W/In² 1200°F Max. Outlet Air Temp. Insulated Standoff Collar Third-party certifications: UL... | |
| 500 - 5,000 Watts 1,706 - 14,060 Btuh 120, 208, 240, 277, 480, 575 and 600 Volt 1 and 3 Phase Built-In Controls 24", 36" or 48" Widths Third-party certifications:... | |
| 6 Fluoropolymer Covered Stainless Steel Elements 10 W/in² 2 - 12 kW 240 and 480 Volt, Three Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL | |
| 6-1/2 - 25-1/2" Lengths 400 - 1,500 Watts 120 and 240 Volt 8 - 25 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE | |
| 6-1/2 -* 11-1/2" Barrel Dia. 1,525 -3,250 Watts 240 - 480 Volt 30 - 36 W/In² Chrome Steel Sheath Up to 1200°F Max. Sheath Temp. Up to 800°F Max. Barrel... | |
| 7-1/6 - 16-1/4" Lengths 125 - 400 Watts 120 and 240 Volt One-Piece INCOLOY® Sheath 7 - 32 W/In² 1500°F Max. Sheath Temp. CSA | |
| 7.5 to 30 kW 25,590 to 102,360 BTUH 208, 240, 480 and 600 Volts Single and Three Phase No Assembly Required Built-In Controls Plug Kit Cable Kit Third-party certifications: UL... | |
| 8-1/8 - 27-5/8" Lengths (with Optional Tabs) 200 - 800 Watts 120 and 240 Volt One-Piece Monel Sheath 900°F Max. Sheath Temp. 13 - 19 W/In² CSA | |
| 8-1/8 -72" Lengths 200 - 2,550 Watts 120 and 240 Volt 10 - 13 W/In² Monel One-Piece Sheath 900°F Max. Sheath Temp. CSA (SSE Only) | |
| 8-1/8 -72" Lengths 200 - 2,550 Watts 120 and 240 Volt 10 - 13 W/In² Optional Mounting Tabs Rust Resisting One-Piece Iron Sheath 750°F Max. Sheath Temp. CSA (SSE Only)... | |
| 9 Fluoropolymer Covered Stainless Steel Elements 10 W/in² 3 - 18 kW 240 and 480 Volt, Three Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL | |
| 9-1/2 - 35-3/4" Lengths 100 - 600 Watts 120 and 240 Volt 7 - 11 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE | |
| Bottom Terminals 6 - 100 kW 120, 208, 240 and 480 Volt 1 or 3 Phase Rust-Resisting Iron or Chrome Steel Sheath Elements 440°F Max. Outlet Air Temp. | |
| Circular Blades Steel Sheath Elements Low Watt Density (12 and 18 W/In²) 7.5 - 24 kW 240 and 480 Volt, 1 and 3 Phase Moisture Resistant Terminal Enclosure 12 ft. | |
| Copper Sheath Elements (40 W/In²) 304 SS Riser 120, 240 and 480V, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Clean Water 2 Element 2 - 12 kW 3... | |
| Copper Sheath Elements (40 W/In²) 304 Stainless Steel Riser 120, 240 and 480V, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Clean Water 2 Element 2 - 12 kW... | |
| Copper Sheath 350 - 2,400 Watts 120 and 240 Volt 4 - 50 W/In² 350°F Max. Sheath Temp. | |
| Copper Sheath 500 - 5,475 Watts 120, 208, 240 and 480 Volt 53 W/In² 350°F Max. Sheath Temp. | |
| Copper Sheath 525 - 4,125 Watts 120 and 240 Volt 3 - 50 W/In² 350°F Max. Sheath Temp. | |
| Copper Sheath 675 - 2,500 Watts 120, 208, 240 and 480 Volt 50 W/In² 350°F Max. Sheath Temp. | |
| Edison Screw Base 50 - 200 Watts 120 and 240 Volt Brass Sheath Third-party certifications: UL Recognized (120V only), CSA (120V only) | |
| Flat Elements Fluoropolymer Coated Stainless Steel Elements 20 W/In² 3 - 10 kW 240 and 480 Volt, Three Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA | |
| Fluoropolymer Covered Stainless Steel Elements 10 W/in² 3 - 18 kW 240 and 480 Volt, Three Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL | |
| General Purpose, Moisture Resistant or Moisture Resistant/Explosion Resistant Terminal Enclosure Stainless Steel Thermowell 45 W/In² 6 - 200 kW Third-party certifications: UL Listed, CSA, cCSAus General Purpose, Moisture Resistant or... | |
| Grounded heating element for Safe Operation Applications Freeze Protection Melting of Low Melting Point Solids such as Paraffin, Resins and Chocolate Viscosity Control of Fluids such as Paint, Syrups and... | |
| INCOLOY® Sheath Elements (40W/In²) Stainless Steel Riser (36 and 48") 120, 240 and 480 Volt, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Corrosive Fluids 2 Element 2 -... | |
| INCOLOY® Sheath Elements Enclosed in Quartz Tube 25 W/In² 1 - 10 KW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL | |
| INCOLOY® Sheath Elements Enclosed in Quartz Tube 25 W/In² 3 - 30 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL | |
| INCOLOY® Sheath Elements W/In²) Stainless Steel Riser (36 and 48") 120, 240 and 480 Volt, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Corrosive Fluids 2 Element 2 -... | |
| INCOLOY® Sheath Elements 20 W/In² 3, 4, 5, 6 and 7.5 kW 240 and 480 Volt, Single Phase | |
| INCOLOY® Sheath 1,000 - 7,500 Watts 120, 240 and 480 Volt 19 and 22 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 1,000 - 7,500 Watts 120, 240 and 480 Volt 40 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 175 - 2,500 Watts 120 and 240 Volt 30 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 225 - 2,400 Watts 120 and 240 Volt 4 - 30 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 275 - 1,450 Watts 120, 240 and 480 Volt 30 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 30 W/In² 165 - 2,365 Watts 120 and 240 Volt 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 300 - 1,850/1,950 - 5,350 Watts 120, 240 and 480 Volt 30 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 325 - 3,400 Watts 120 and 240 Volt 3 - 30 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 350 - 4,000 Watts 120 and 240 Volt 30 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 4,400 - 6,000 Watts 208, 240, 275 and 480 Volt 40 W/In² 1600°F Max. Sheath Temp. Component of Radiant Heater (type U-RP) | |
| INCOLOY® Sheath 400 - 4,500 Watts 120 and 240 Volt 30 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 400 - 6,500 Watts 120, 208, 240, 275 and 480 Volt 40 W/In² 1-1/2", 2-1/8", 3-3/8" and 4" Cold Ends (400 - 2,500 Watts) 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 450 - 1,750 Watts 120, 208, 240 and 480 Volt 42 - 47 W/In² 2-1/8" Cold Ends 1600°F Max. Sheath Temp. Component of Radiant Heater (type LN and... | |
| INCOLOY® Sheath 450 - 2,500/2,750 - 6,750 Watts 120, 240 and 480 Volt 30 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 450 - 4,750 Watts 30 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 575 - 1,350 Watts 120 and 240 Volt 26 - 38 W/In² 1600°F Max. Sheath Temp. Straight Elements | |
| INCOLOY® Sheath 575 - 1,350 Watts 120 and 240 Volt 26 - 38 W/In² 1600°F Max. Sheath Temp. U-Shape Elements | |
| INCOLOY® Sheath 75 - 1,200 Watts 28,57.7 and 115 Volt 29 - 49 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 800 - 3,600 Watts 120, 208, 240, 275 and 480 Volt 40 W/In² 2-1/8" Cold Ends 1600°F Max. Sheath Temp. Component of Radiant Heater (type U-RAD-LT) | |
| INCOLOY® Sheath 800 - 7,830 Watts 120, 208, 240, 275 and 408 Volt 40 W/In² 2-1/8" - 2-3/4" Cold Ends 1600°F Max. Sheath Temp. Component of Radiant Heater (type U-RAD,... | |
| Internally Grounded Standard Third-party certifications: CSA, cRU Applications Freeze Protection Melting of Low Melting Point Solids such as Paraffin, Resins and Chocolate Viscosity Control of Fluids such as Paint, Syrups... | |
| L-Shaped Fluoropolymer Covered Stainless Steel Elements 10 W/in² 1 - 6 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL | |
| L-Shaped Fluoropolymer Covered Stainless Steel Elements 10 W/in² 1 - 6 kW 120, 240 and 480 Volt, Single Phase Moisture/Corrosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, CE | |
| Lead Wires, One End 12-1/2 - 54" Lengths 500 - 3,000 Watts 120, 240 and 480 Volt One-Piece INCOLOY® Sheath 24 - 38 W/In² 1500°F Max. Sheath Temp. CSA | |
| MONEL® Sheath (type FTI) 500 - 6,200 Watts 120, 240 and 480 Volt 60 W/In² 900°F Max. Sheath Temp. Third-party certifications: cRUus, CSA | |
| MONEL® Sheath (type SFTI) 325 - 2,400 Watts 120 and 240 Volt 60 W/In² 900°F Max. Sheath Temp. Third-party certifications: UL Recognized, CSA | |
| MONEL® Sheath 120, 240 and 480 Volt 60 W/In² 900°F Max. Sheath Temp. 475 - 10, 000 Watts (Dia. 0.475") Third-party certifications: cRUus, CSA | |
| MONEL® Sheath 120, 240 and 480 Volt 60 W/In² 900°F Max. Sheath Temp. 500 - 4,350 Watts (Dia. 0.475") Third-party certifications: UL Recognized, CSA | |
| Narrow Ring 500 - 800 Watts 120 and 240 Volt Use Ring Clamp 6018 to Mount Element to Heated Surface Third-party certifications: UL Recognized (full sheath only), CSA (HSW & | |
| One Terminal, Each End 8 - 71-7/8" Lengths 150 - 3,000 Watts 120 and 240 Volt 6 - 21 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE | |
| Passivated 316 Stainless Steel Sheath Elements 1 - 9 kW 21 - 34 W/In² 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure UL Recognized | |
| Round Cross Section Elements Fluoropolymer Coated Stainless Steel Elements 20 W/In² 1 - 8 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed,... | |
| Rust-Resisting Iron or Chrome Steel Sheaths 250 - 4,150 Watts 120 and 240 Volt Single Phase 225 - 565°F Max. Work Temp. 1-1/2" Strip with Fins 2" Wide Third-party certifications:... | |
| Rust-Resisting Iron or MONEL® Sheath and Fins 1,950 - 5,000 Watts 120 and 240 Volt Single Phase Third-party certifications: UL Recognized, CSA | |
| Seamless Sheath - No Welded End Disk 304 or 316 Stainless Steel Sheath Electropolished (Option) Diameters Available: 1/8", 3/8", 1/2", 5/8", 3/4" (.3175, .635, .9525, 1.27, 1.5875, 1.905 cm) Lengths... | |
| Self-Regulating. Energy Efficient 16 AWG Buss Wire Circuit Lengths to 660 Feet Process Temperature Maintenance to 150°F (65°C) See Catalog Page PDF for more information DL EL Series Accessories U... | |
| Side Mount Fluoropolymer Covered Stainless Steel Elements 10 W/in² 1 - 6 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL | |
| Side Mount Fluoropolymer Covered Stainless Steel Elements 10 W/in² Third-party certifications: UL Listed, CSA, CE 1 - 6 kW 120, 240 and 480 Volt, Single Phase Moisture/Corrosion Resistant Terminal Enclosure... | |
| Side Terminals 6 - 100 kW 120, 208, 240 and 480 Volt 1 or 3 Phase Rust-Resisting Iron or Chrome Steel Sheath Elements 440°F Max. Outlet Air Temp. | |
| Solid Disc Design 150 - 600 Watts 120 and 240 Volt Full and Half Sheath Available Use Ring Clamp 6018 to Mount Element to Heated Surface Third-party certifications: UL Recognized... | |
| Stainless Steel Sheath (type 304 and 316) 1,000 - 3,330 Watts 240 and 480 Volt 23 W/In² 1200°F Max. Sheath Temp. | |
| Stainless Steel Sheath (type 304 and 316) 3,000 - 5,000 Watts 240 and 480 Volt 46 W/In² 1200°F Max. Sheath Temp. | |
| Stainless Steel Sheath (type 304) 1,000 - 7,500 Watts 120, 208, 240, 277 and 480 Volt 50 W/In² 1200°F Max. Sheath Temp. | |
| Stainless Steel Sheath Elements (40 W/In²) Stainless Steel Riser (36 and 48") 120, 240 and 480V, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Mildly Corrosive Fluids 2 Element... | |
| Steel Sheath (type FTS) 500 - 6,200 Watts 120, 240 and 480 Volt 60 W/In² 750°F Max. Sheath Temp. Third-party certifications: cRUus, CSA | |
| Steel Sheath (type SFTS) 325 - 2,400 Watts 120 and 240 Volt 60 W/In² 750°F Max. Sheath Temp. Third-party certifications: UL Recognized, CSA | |
| Steel Sheath Elements (20 W/In²) Steel Riser (36 and 48") 120, 240 and 480V, 1 and 3 Phase Moisture Resistant terminal Enclosure For Medium Weight Oils & Degreasing Solutions 2... | |
| Steel Sheath Elements 20 W/In² 3, 4, 5, 6 and 7.5 kW 240 and 480 Volt, Single Phase | |
| Steel Sheath 1,000 - 5,000 Watts 120, 240 and 480 Volt 20 - 22 W/In² 750°F Max. Sheath Temp. | |
| Steel Sheath 120, 240 and 480 Volt 60 W/In² 750°F Max. Sheath Temp. 475 - 10, 000 Watts (Dia. 0.475") Third-party certifications: cRUus, CSA | |
| Steel Sheath 120, 240 and 480 Volt 60 W/In² 750°F Max. Sheath Temp. 500 - 4,350 Watts (Dia. 0.475") Third-party certifications: UL Recognized, CSA | |
| Steel Sheath 150 - 2,050 Watts 120 and 240 Volt 4 - 20 W/In² | |
| Steel Sheath 200 - 2,725 Watts 120 and 240 Volt 3 - 20 W/In² 750°F Max. Sheath Temp. | |
| Steel Sheath 200 - 3,000 Watts 120, 240 and 480 Volt 20 W/In² 750°F Max. Sheath Temp. | |
| Steel Sheath 200 - 3,000 Watts 120, 240 and 480 Volt 750°F Max. Sheath Temp | |
| Steel Sheath 225 - 5,300 Watts 120, 240 and 480 Volt 20 W/In² 750°F Max. Sheath Temp. | |
| Steel Sheath 300 - 3,000 Watts 120, 240 and 480 Volt 14 and 15 W/In² 750°F Max. Sheath Temp. | |
| Straight Blade Steel Sheath Elements Low Watt Density (12 and 18 W/In²) 7.5 - 24 kW 240 and 480 Volt, 1 and 3 Phase Moisture Resistant Terminal Enclosure 12 ft. | |
| Terminal Block, One End 12-1/2 - 54" Lengths 500 - 3,000 Watts 120, 240 and 480 Volt One-Piece INCOLOY® Sheath 24 - 38 W/In² 1500°F Max. Sheath Temp. CSA | |
| Titanium Sheath Elements 1 - 8 kW 20 - 35 W/In² 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure UL Recognized | |
| Titanium Sheath Tubes 40 W/In² 1 - 12 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL | |
| Titanium Sheath Tubes 40 W/In² 3 - 36 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL | |
| Titanium Sheath Tubes Surface Area (4.6 - 89.8 Ft²) | |
| Two Terminals, Centered 10-1/2" - 23-3/4" Lengths 350 - 1,000 Watts 120 and 240 Volt 12 - 27 W/In² Third-party certifications: UL Recognized, CSA, VDE, CE | |
| Two Terminals, One End 5-1/2" - 6" Lengths 125 - 300 Watts 120 and 240 Volt 12 - 27 W/In² Third-party certifications: UL Recognized, CSA, VDE, CE | |
| Two Terminals, One End 8 - 53-7/8" Lengths 250 - 1,500 Watts 120 and 240 Volt 7 - 24 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE | |
| Two Terminals, One End 8 - 71-7/8" Lengths 150 - 3,000 Watts 120 and 240 Volt 6 - 21 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE | |
| Wide Ring 500 -1,000 Watts 120 and 240 Volt Use Ring Clamp 6018 to Mount Element to Heated Surface Third-party certifications: UL Recognized (full sheath only), CSA (HSW & RHSW... | |
| With Thermostat 250 - 1,000 Watts 853 - 3,412 Btuh 120 and 240 Volt Single Phase UL Listed | |
| Without Thermostat 250 - 1,000 Watts 853 - 3,412 Btuh 120 and 240 Volt Single Phase UL Listed |