Chromalox Datasheets for Tubular Heaters
Tubular heaters are generally used in custom heating applications. Base (tubular) heating elements can be bent into standard or custom shapes.
Tubular Heaters: Learn more
| Product Name | Notes |
|---|---|
| A mica core produces a thin, efficient heater. Heat from the precisely wound resistance element is quickly transferred to the working surface for fast heat-up and response. Mica provides excellent... | |
| HBT Band Heaters are a very durable and versatile means to heat small and large industrial tanks and cylinders to as much as 1200°F (650°C). The construction features a robust... | |
| Type TEH Tubular Enclosure Heaters and General Purpose Air Heaters are used for freeze protection and condensate protection in electrical enclosures and switchgear. They can also be installed in equipment... | |
| 0.245 x 1" Profile 120 and 240 Volt 1 & 3 Phase Stainless and Steel Sheath 10 - 20 W/In² cRUus | |
| Copper Sheath 350 - 2,400 Watts 120 and 240 Volt 4 - 50 W/In² 350°F Max. Sheath Temp. | |
| Copper Sheath 500 - 5,475 Watts 120, 208, 240 and 480 Volt 53 W/In² 350°F Max. Sheath Temp. | |
| Copper Sheath 525 - 4,125 Watts 120 and 240 Volt 3 - 50 W/In² 350°F Max. Sheath Temp. | |
| Copper Sheath 675 - 2,500 Watts 120, 208, 240 and 480 Volt 50 W/In² 350°F Max. Sheath Temp. | |
| INCOLOY® Sheath 1,000 - 7,500 Watts 120, 240 and 480 Volt 19 and 22 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 1,000 - 7,500 Watts 120, 240 and 480 Volt 40 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 175 - 2,500 Watts 120 and 240 Volt 30 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 225 - 2,400 Watts 120 and 240 Volt 4 - 30 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 275 - 1,450 Watts 120, 240 and 480 Volt 30 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 30 W/In² 165 - 2,365 Watts 120 and 240 Volt 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 300 - 1,850/1,950 - 5,350 Watts 120, 240 and 480 Volt 30 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 325 - 3,400 Watts 120 and 240 Volt 3 - 30 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 350 - 4,000 Watts 120 and 240 Volt 30 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 4,400 - 6,000 Watts 208, 240, 275 and 480 Volt 40 W/In² 1600°F Max. Sheath Temp. Component of Radiant Heater (type U-RP) | |
| INCOLOY® Sheath 400 - 4,500 Watts 120 and 240 Volt 30 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 400 - 6,500 Watts 120, 208, 240, 275 and 480 Volt 40 W/In² 1-1/2", 2-1/8", 3-3/8" and 4" Cold Ends (400 - 2,500 Watts) 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 450 - 1,750 Watts 120, 208, 240 and 480 Volt 42 - 47 W/In² 2-1/8" Cold Ends 1600°F Max. Sheath Temp. Component of Radiant Heater (type LN and... | |
| INCOLOY® Sheath 450 - 2,500/2,750 - 6,750 Watts 120, 240 and 480 Volt 30 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 450 - 4,750 Watts 30 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 575 - 1,350 Watts 120 and 240 Volt 26 - 38 W/In² 1600°F Max. Sheath Temp. Straight Elements | |
| INCOLOY® Sheath 575 - 1,350 Watts 120 and 240 Volt 26 - 38 W/In² 1600°F Max. Sheath Temp. U-Shape Elements | |
| INCOLOY® Sheath 75 - 1,200 Watts 28,57.7 and 115 Volt 29 - 49 W/In² 1600°F Max. Sheath Temp. | |
| INCOLOY® Sheath 800 - 3,600 Watts 120, 208, 240, 275 and 480 Volt 40 W/In² 2-1/8" Cold Ends 1600°F Max. Sheath Temp. Component of Radiant Heater (type U-RAD-LT) | |
| INCOLOY® Sheath 800 - 7,830 Watts 120, 208, 240, 275 and 408 Volt 40 W/In² 2-1/8" - 2-3/4" Cold Ends 1600°F Max. Sheath Temp. Component of Radiant Heater (type U-RAD,... | |
| Stainless Steel Sheath (type 304 and 316) 1,000 - 3,330 Watts 240 and 480 Volt 23 W/In² 1200°F Max. Sheath Temp. | |
| Stainless Steel Sheath (type 304 and 316) 3,000 - 5,000 Watts 240 and 480 Volt 46 W/In² 1200°F Max. Sheath Temp. | |
| Stainless Steel Sheath (type 304) 1,000 - 7,500 Watts 120, 208, 240, 277 and 480 Volt 50 W/In² 1200°F Max. Sheath Temp. | |
| Steel Sheath 1,000 - 5,000 Watts 120, 240 and 480 Volt 20 - 22 W/In² 750°F Max. Sheath Temp. | |
| Steel Sheath 150 - 2,050 Watts 120 and 240 Volt 4 - 20 W/In² | |
| Steel Sheath 200 - 2,725 Watts 120 and 240 Volt 3 - 20 W/In² 750°F Max. Sheath Temp. | |
| Steel Sheath 200 - 3,000 Watts 120, 240 and 480 Volt 20 W/In² 750°F Max. Sheath Temp. | |
| Steel Sheath 200 - 3,000 Watts 120, 240 and 480 Volt 750°F Max. Sheath Temp | |
| Steel Sheath 225 - 5,300 Watts 120, 240 and 480 Volt 20 W/In² 750°F Max. Sheath Temp. | |
| Steel Sheath 300 - 3,000 Watts 120, 240 and 480 Volt 14 and 15 W/In² 750°F Max. Sheath Temp. |