Chromalox Immersion Heater - Screw Plug - Screw Plug for Clean Water and Oil Applications VTS-3000

Description
2 1/2" NPT Steel Screw Plug INCOLOY Sheath Elements (2 to 80 W/In² Water) (2 to 23 W/In² Oil) Field Adjustable kWs and Voltage Ratings 0.5 - 40kW Water, 0.5 - 10 kW Oil Integral Thermocouple 120, 208, 240, and 480V 1 Phase. 208, 240, and 480V 3 Phase General Purpose Terminal Enclosure Process Temperature up to 300° F
Datasheet
Description
2 1/2" NPT Steel Screw Plug INCOLOY Sheath Elements (2 to 80 W/In² Water) (2 to 23 W/In² Oil) Field Adjustable kWs and Voltage Ratings 0.5 - 40kW Water, 0.5 - 10 kW Oil Integral Thermocouple 120, 208, 240, and 480V 1 Phase. 208, 240, and 480V 3 Phase General Purpose Terminal Enclosure Process Temperature up to 300° F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Screw Plug for Clean Water and Oil Applications - VTS-3000 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Screw Plug for Clean Water and Oil Applications
VTS-3000
Immersion Heater - Screw Plug - Screw Plug for Clean Water and Oil Applications VTS-3000
2 1/2" NPT Steel Screw Plug INCOLOY Sheath Elements (2 to 80 W/In² Water) (2 to 23 W/In² Oil) Field Adjustable kWs and Voltage Ratings 0.5 - 40kW Water, 0.5 - 10 kW Oil Integral Thermocouple 120, 208, 240, and 480V 1 Phase. 208, 240, and 480V 3 Phase General Purpose Terminal Enclosure Process Temperature up to 300° F
  • 2 1/2" NPT Steel Screw Plug
  • INCOLOY Sheath Elements (2 to 80 W/In² Water) (2 to 23 W/In² Oil)
  • Field Adjustable kWs and Voltage Ratings
  • 0.5 - 40kW Water, 0.5 - 10 kW Oil
  • Integral Thermocouple
  • 120, 208, 240, and 480V 1 Phase. 208, 240, and 480V 3 Phase
  • General Purpose Terminal Enclosure
  • Process Temperature up to 300° F
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number VTS-3000
Product Name Immersion Heater - Screw Plug - Screw Plug for Clean Water and Oil Applications
Heater Type Immersion Heater
Heating Capacity 0.50 to 40.00 kW (1.71 to 136 MBH)
Sleeve (Sheath) Material INCOLOY®
Applications Clean Water Heating; Oil
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater HVI 030 - 03072.0-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.70 kW (2.39 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EASYHEAT Induction Heater - 5060 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 6.00 kW (20.47 MBH)
View Details
?Metal Triple-Tube Style Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 to 300 F (82.22 to 149 C)
Heating Capacity 3.00 to 18.00 kW (10.24 to 61.41 MBH)
View Details