KTLS -- IMMERSION HEATER - OVER-THE-SIDE - L-SHAPED METAL SHEATH HEATER
Chromalox
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater
KTLS
Description
Stainless Steel Sheath Elements (40 W/In²)
Stainless Steel Riser (36 and 48")
120, 240 and 480V, 1 and 3 Phase
Moisture Resistant Terminal Enclosure
For Mildly Corrosive Fluids
2 Element 2 - 12 kW
3 Element 3 - 18 kW
Third-party certifications: UL Listed, CSA
Description
Stainless Steel Sheath Elements (40 W/In²)
Stainless Steel Riser (36 and 48")
120, 240 and 480V, 1 and 3 Phase
Moisture Resistant Terminal Enclosure
For Mildly Corrosive Fluids
2 Element 2 - 12 kW
3 Element 3 - 18 kW
Third-party certifications: UL Listed, CSA
Datasheet
Suppliers
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater
KTLS
Stainless Steel Sheath Elements (40 W/In²)
Stainless Steel Riser (36 and 48")
120, 240 and 480V, 1 and 3 Phase
Moisture Resistant Terminal Enclosure
For Mildly Corrosive Fluids
2 Element 2 - 12 kW
3 Element 3 - 18 kW
Third-party certifications: UL Listed, CSA
- Stainless Steel Sheath Elements (40 W/In²)
- Stainless Steel Riser (36 and 48")
- 120, 240 and 480V, 1 and 3 Phase
- Moisture Resistant Terminal Enclosure
- For Mildly Corrosive Fluids
- 2 Element 2 - 12 kW
- 3 Element 3 - 18 kW
- Third-party certifications: UL Listed, CSA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
KTLS |
|
Product Name
|
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater |
|
Heater Type
|
Immersion Heater; Over the Side Heater
|
|
Heating Capacity
|
2.00 to 18.00 kW (6.82 to 61.41 MBH)
|
|
Sleeve (Sheath) Material
|
Stainless Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-76 to 122 F (-60 to 50 C)
Heating Capacity
0.05 to 0.20 kW (0.1706 to 0.6824 MBH)
View Details
Heater Type
Air Heater
Sleeve (Sheath) Material
Steel
View Details
Ambrell Induction Heating Solutions
Heater Type
Induction
Max Air Temperature
115 F (46.11 C)
Heating Capacity
200.00 kW (682 MBH)
View Details
Tempco Electric Heater Corporation
Heater Type
Band Heater
Maximum Operating (Sheath) Temperature
1400 F (760 C)
Sleeve (Sheath) Material
Stainless Steel
View Details