Chromalox Immersion Heater - Screw Plug - Dishwasher Applications DWH-MR

Description
2" NPT Brass Screw Plug INCOLOY® Sheath Elements 52 - 56 W/In² 5 - 15 kW Integral Thermostat and Cutout 208, 240 and 480 Volt, Three Phase Third-party certifications: UL Listed, CSA
Datasheet
Description
2" NPT Brass Screw Plug INCOLOY® Sheath Elements 52 - 56 W/In² 5 - 15 kW Integral Thermostat and Cutout 208, 240 and 480 Volt, Three Phase Third-party certifications: UL Listed, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Dishwasher Applications - DWH-MR - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Dishwasher Applications
DWH-MR
Immersion Heater - Screw Plug - Dishwasher Applications DWH-MR
2" NPT Brass Screw Plug INCOLOY® Sheath Elements 52 - 56 W/In² 5 - 15 kW Integral Thermostat and Cutout 208, 240 and 480 Volt, Three Phase Third-party certifications: UL Listed, CSA
  • 2" NPT Brass Screw Plug
  • INCOLOY® Sheath Elements
  • 52 - 56 W/In²
  • 5 - 15 kW
  • Integral Thermostat and Cutout
  • 208, 240 and 480 Volt, Three Phase
  • Third-party certifications: UL Listed, CSA
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number DWH-MR
Product Name Immersion Heater - Screw Plug - Dishwasher Applications
Heater Type Immersion Heater
Heating Capacity 5.00 to 15.00 kW (17.06 to 51.18 MBH)
Sleeve (Sheath) Material INCOLOY®
Applications Process Waters
Unlock Full Specs
to access all available technical data

Similar Products

18 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2225S(B/N)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Immersion Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Nickel Alloy; Stainless Steel; Steel
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin; Solvents, Salts, Freeze Protection
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details