Chromalox Immersion Heater - Screw Plug - Medium Weight Oil Applications MTO-2

Description
2" NPT Steel Screw Plug Steel Sheath Elements 15 W/In² 2 - 6 kW Without Thermostat 240 and 480 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Recognized, CSA, cCSAus
Datasheet
Description
2" NPT Steel Screw Plug Steel Sheath Elements 15 W/In² 2 - 6 kW Without Thermostat 240 and 480 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Recognized, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Medium Weight Oil Applications - MTO-2 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Medium Weight Oil Applications
MTO-2
Immersion Heater - Screw Plug - Medium Weight Oil Applications MTO-2
2" NPT Steel Screw Plug Steel Sheath Elements 15 W/In² 2 - 6 kW Without Thermostat 240 and 480 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Recognized, CSA, cCSAus
  • 2" NPT Steel Screw Plug
  • Steel Sheath Elements
  • 15 W/In²
  • 2 - 6 kW
  • Without Thermostat
  • 240 and 480 Volt, Single Phase
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
  • Third-party certifications: UL Recognized, CSA, cCSAus
Supplier's Site Datasheet
Immersion Heater - Screw Plug - Light Weight Oil Applications - MTO-2 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Light Weight Oil Applications
MTO-2
Immersion Heater - Screw Plug - Light Weight Oil Applications MTO-2
2" NPT Steel Screw Plug Steel Sheath Elements 23 - 26 W/In² 1.5 - 6 kW Without Thermostat 120, 208, 240 and 480 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
  • 2" NPT Steel Screw Plug
  • Steel Sheath Elements
  • 23 - 26 W/In²
  • 1.5 - 6 kW
  • Without Thermostat
  • 120, 208, 240 and 480 Volt, Single Phase
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet
Immersion Heater - Screw Plug - Heavy Weight Oil Applications - MTO-2 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Heavy Weight Oil Applications
MTO-2
Immersion Heater - Screw Plug - Heavy Weight Oil Applications MTO-2
2" NPT Steel Screw Plug Steel Sheath Elements 6 - 8 W/In² 0.5 - 3 kW Without Thermostat 120, 208, 240 and 480 Volt, 1 & 3 Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Recognized, CSA, cCSAus
  • 2" NPT Steel Screw Plug
  • Steel Sheath Elements
  • 6 - 8 W/In²
  • 0.5 - 3 kW
  • Without Thermostat
  • 120, 208, 240 and 480 Volt, 1 & 3 Phase
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
  • Third-party certifications: UL Recognized, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox Chromalox Chromalox
Product Category Electric Heaters Electric Heaters Electric Heaters
Product Number MTO-2 MTO-2 MTO-2
Product Name Immersion Heater - Screw Plug - Medium Weight Oil Applications Immersion Heater - Screw Plug - Light Weight Oil Applications Immersion Heater - Screw Plug - Heavy Weight Oil Applications
Heater Type Immersion Heater Immersion Heater Immersion Heater
Heating Capacity 2.00 to 6.00 kW (6.82 to 20.47 MBH) 1.50 to 6.00 kW (5.12 to 20.47 MBH) 0.50 to 3.00 kW (1.71 to 10.24 MBH)
Sleeve (Sheath) Material Steel Steel Steel
Applications Medium Weight Oils Lightweight Oils & Degreasing Solutions Heavy Weight Oils
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Fan Heater DCR 030 - 03092.1-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.20 kW (0.6824 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
18 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1150M(B)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details