Chromalox Immersion Heater - Screw Plug - Process Water Applications MTS

Description
1" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Element High Watt Density (64 - 86 W/In²) 0.75 - 3 kW Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Description
1" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Element High Watt Density (64 - 86 W/In²) 0.75 - 3 kW Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Process Water Applications - MTS - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Process Water Applications
MTS
Immersion Heater - Screw Plug - Process Water Applications MTS
1" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Element High Watt Density (64 - 86 W/In²) 0.75 - 3 kW Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
  • 1" NPT Stainless Steel Passivated Screw Plug
  • Stainless Steel Passivated Element
  • High Watt Density (64 - 86 W/In²)
  • 0.75 - 3 kW
  • Without Thermostat
  • 120 and 240 Volt, Single Phase
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number MTS
Product Name Immersion Heater - Screw Plug - Process Water Applications
Heater Type Immersion Heater
Heating Capacity 0.75 to 3.00 kW (2.56 to 10.24 MBH)
Sleeve (Sheath) Material Stainless Steel
Applications Process Waters
Unlock Full Specs
to access all available technical data

Similar Products

Induction Heater - 0112 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 1.20 kW (4.09 MBH)
View Details
Modular Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 5.00 to 50.00 kW (17.06 to 171 MBH)
Applications Annealing or Heat Treating
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Enclosure Heater with Fan - CR 030 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.95 kW (3.24 MBH)
View Details