Chromalox Band Heaters and Nozzle Heaters - One-Piece Mica Insulated Band Heater MB-1

Description
1 - 6-1/8" Nozzle Dia. 100 - 300 Watts (MB-1) 120 and 240 Volt Up to 800°F Max. Sheath Temp. Up to 600°F Max. Barrel Temp. Heavy Duty Anti-torque Post Terminal (type P) Type A Leads
Datasheet
Description
1 - 6-1/8" Nozzle Dia. 100 - 300 Watts (MB-1) 120 and 240 Volt Up to 800°F Max. Sheath Temp. Up to 600°F Max. Barrel Temp. Heavy Duty Anti-torque Post Terminal (type P) Type A Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Heaters and Nozzle Heaters - One-Piece Mica Insulated Band Heater - MB-1 - Chromalox
Pittsburgh, PA, United States
Band Heaters and Nozzle Heaters - One-Piece Mica Insulated Band Heater
MB-1
Band Heaters and Nozzle Heaters - One-Piece Mica Insulated Band Heater MB-1
1 - 6-1/8" Nozzle Dia. 100 - 300 Watts (MB-1) 120 and 240 Volt Up to 800°F Max. Sheath Temp. Up to 600°F Max. Barrel Temp. Heavy Duty Anti-torque Post Terminal (type P) Type A Leads
  • 1 - 6-1/8" Nozzle Dia.
  • 100 - 300 Watts (MB-1)
  • 120 and 240 Volt
  • Up to 800°F Max. Sheath Temp.
  • Up to 600°F Max. Barrel Temp.
  • Heavy Duty Anti-torque Post Terminal (type P)
  • Type A Leads
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number MB-1
Product Name Band Heaters and Nozzle Heaters - One-Piece Mica Insulated Band Heater
Heater Type Band Heater
Maximum Operating (Sheath) Temperature 800 F (427 C)
Heating Capacity 0.10 to 0.30 kW (0.3412 to 1.02 MBH)
Sleeve (Sheath) Material Aluminum Coated Steel
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Air Heating Elements -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Air Heater
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Electric Fuel Gas Startup Heater -  - Gaumer Process
Specs
Heater Type Specialty Industrial Heaters; Gas Turbine Startup
Applications Gases/Vapors
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details