Chromalox Hot Water Maintenance Heat Trace Cable HWM

Description
Hot Water Maintenance for Temperatures up to 140°F Heat Output Varies Along Pipe Length to Deliver Heat Where Needed Circuit Lengths up to 800 ft 16 Awg Buss Wires Self-Regulating Conductive Core Fluoropolymer Jackets Wattages at 5 and 10 w/ft 120 and 208-277 V Cable Available from Stock Third-party certifications: FM
Datasheet
Description
Hot Water Maintenance for Temperatures up to 140°F Heat Output Varies Along Pipe Length to Deliver Heat Where Needed Circuit Lengths up to 800 ft 16 Awg Buss Wires Self-Regulating Conductive Core Fluoropolymer Jackets Wattages at 5 and 10 w/ft 120 and 208-277 V Cable Available from Stock Third-party certifications: FM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hot Water Maintenance Heat Trace Cable - HWM - Chromalox
Pittsburgh, PA, United States
Hot Water Maintenance Heat Trace Cable
HWM
Hot Water Maintenance Heat Trace Cable HWM
Hot Water Maintenance for Temperatures up to 140°F Heat Output Varies Along Pipe Length to Deliver Heat Where Needed Circuit Lengths up to 800 ft 16 Awg Buss Wires Self-Regulating Conductive Core Fluoropolymer Jackets Wattages at 5 and 10 w/ft 120 and 208-277 V Cable Available from Stock Third-party certifications: FM

Hot Water Maintenance for Temperatures up to 140°F

Heat Output Varies Along Pipe Length to Deliver Heat Where Needed

Circuit Lengths up to 800 ft

16 Awg Buss Wires

Self-Regulating Conductive Core

Fluoropolymer Jackets

Wattages at 5 and 10 w/ft

120 and 208-277 V Cable Available from Stock

Third-party certifications: FM

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number HWM
Product Name Hot Water Maintenance Heat Trace Cable
Heater Type Heating Cables; Trace Line Heater
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
4 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2040B(S/N)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
EASYHEAT Induction Heater - 3542 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 4.20 kW (14.33 MBH)
View Details
Strip Heaters -  - WATTCO
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.10 to 4.15 kW (0.3412 to 14.16 MBH)
View Details