Chromalox Constant Wattage Zone Heater CZH

Description
Uniform Thermal Output, Low Energy Cost No Inrush at Any Ambient Commercial/Construct ion Applications - Pipe Freeze Protection - Potable & Non-Potable Piping - Sanitary & Storm Piping - Flow Maintenance - Greasy Waste Piping - Diesel Fuel Piping - Freezer Frost Heave Prevention - Floor Warming Maximum Exposure Temperature, Power Off, 392°F (200°C) 4, 8 and 12 W/Ft. 120, 208 - 277, 480 Volt From Stock Approximate Size .30 in. W x .25 in. H Minimum Bend Radius 1-1/4 in. For Use on Metallic Pipe Consult Factory for Use on Plastic Pipes Third-party certification: cCSAus
Datasheet
Description
Uniform Thermal Output, Low Energy Cost No Inrush at Any Ambient Commercial/Construct ion Applications - Pipe Freeze Protection - Potable & Non-Potable Piping - Sanitary & Storm Piping - Flow Maintenance - Greasy Waste Piping - Diesel Fuel Piping - Freezer Frost Heave Prevention - Floor Warming Maximum Exposure Temperature, Power Off, 392°F (200°C) 4, 8 and 12 W/Ft. 120, 208 - 277, 480 Volt From Stock Approximate Size .30 in. W x .25 in. H Minimum Bend Radius 1-1/4 in. For Use on Metallic Pipe Consult Factory for Use on Plastic Pipes Third-party certification: cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Constant Wattage Zone Heater - CZH - Chromalox
Pittsburgh, PA, United States
Constant Wattage Zone Heater
CZH
Constant Wattage Zone Heater CZH
Uniform Thermal Output, Low Energy Cost No Inrush at Any Ambient Commercial/Construct ion Applications - Pipe Freeze Protection - Potable & Non-Potable Piping - Sanitary & Storm Piping - Flow Maintenance - Greasy Waste Piping - Diesel Fuel Piping - Freezer Frost Heave Prevention - Floor Warming Maximum Exposure Temperature, Power Off, 392°F (200°C) 4, 8 and 12 W/Ft. 120, 208 - 277, 480 Volt From Stock Approximate Size .30 in. W x .25 in. H Minimum Bend Radius 1-1/4 in. For Use on Metallic Pipe Consult Factory for Use on Plastic Pipes Third-party certification: cCSAus

Uniform Thermal Output, Low Energy Cost

No Inrush at Any Ambient

Commercial/Construction Applications

- Pipe Freeze Protection

- Potable & Non-Potable Piping

- Sanitary & Storm Piping

- Flow Maintenance

- Greasy Waste Piping

- Diesel Fuel Piping

- Freezer Frost Heave Prevention

- Floor Warming

Maximum Exposure Temperature, Power Off, 392°F (200°C)

4, 8 and 12 W/Ft.

120, 208 - 277, 480 Volt From Stock

Approximate Size .30 in. W x .25 in. H

Minimum Bend Radius 1-1/4 in.

For Use on Metallic Pipe

Consult Factory for Use on Plastic Pipes

Third-party certification: cCSAus

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number CZH
Product Name Constant Wattage Zone Heater
Heater Type Heating Cables; Trace Line Heater
Unlock Full Specs
to access all available technical data

Similar Products

EASYHEAT Induction Heater - 7590 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 9.00 kW (30.71 MBH)
View Details
Fastener Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 100.00 kW (341 MBH)
Applications Annealing or Heat Treating
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Enclosure Heater with Fan - CR 030 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.95 kW (3.24 MBH)
View Details