SFTI-315 -- PROCESS AIR HEATER - FINNED - .315" DIA. SINGLE END FINTUBE® HEATER
Chromalox
Process Air Heater - Finned - .315" Dia. Single End Fintube® Heater
SFTI-315
Description
MONEL® Sheath (type SFTI)
325 - 2,400 Watts
120 and 240 Volt
60 W/In²
900°F Max. Sheath Temp.
Third-party certifications: UL Recognized, CSA
Description
MONEL® Sheath (type SFTI)
325 - 2,400 Watts
120 and 240 Volt
60 W/In²
900°F Max. Sheath Temp.
Third-party certifications: UL Recognized, CSA
Datasheet
Suppliers
Process Air Heater - Finned - .315" Dia. Single End Fintube® Heater
SFTI-315
MONEL® Sheath (type SFTI)
325 - 2,400 Watts
120 and 240 Volt
60 W/In²
900°F Max. Sheath Temp.
Third-party certifications: UL Recognized, CSA
- MONEL® Sheath (type SFTI)
- 325 - 2,400 Watts
- 120 and 240 Volt
- 60 W/In²
- 900°F Max. Sheath Temp.
- Third-party certifications: UL Recognized, CSA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
SFTI-315 |
|
Product Name
|
Process Air Heater - Finned - .315" Dia. Single End Fintube® Heater |
|
Heater Type
|
Air Heater
|
|
Heating Capacity
|
0.25 to 4.15 kW (0.8530 to 14.16 MBH)
|
|
Sleeve (Sheath) Material
|
Iron; Chrome Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
2.25 kW (7.68 MBH)
AC Voltage Required
120 volts
View Details
Heater Type
Cable or Coil Heater
Maximum Operating (Sheath) Temperature
250 F (121 C)
Sleeve (Sheath) Material
Fluoropolymer
View Details