Chromalox XtremeDuty™ Immersion Tank Flange Heaters STFX

Description
STFX units provide replaceable-element design in a compact setting, while providing precise temperature control. Units comply with API- 614 and can be used for such materials as lube oil, fire water storage, water solutions, asphalt, water/glycol, diesel, acidic solutions, ethanol, bio-diesel (B-100), glycerin, animal fats, vegetable oils, fuel oils or similar types of liquids. 5, 10, 20, or 40 w/in² (1, 1.6, 3.5 & ASME Design and Certification Matching Control Panels Carbon Steel Flange 3" to 12" 150# Flange Size Moisture Resistant Terminal Third Party Certified 1 - 25 kW Unit Ratings 240 V, 480 V, or 600 V, Three 24" (610 mm) Immersion Standard Over-Temperature
Datasheet
Description
STFX units provide replaceable-element design in a compact setting, while providing precise temperature control. Units comply with API- 614 and can be used for such materials as lube oil, fire water storage, water solutions, asphalt, water/glycol, diesel, acidic solutions, ethanol, bio-diesel (B-100), glycerin, animal fats, vegetable oils, fuel oils or similar types of liquids. 5, 10, 20, or 40 w/in² (1, 1.6, 3.5 & ASME Design and Certification Matching Control Panels Carbon Steel Flange 3" to 12" 150# Flange Size Moisture Resistant Terminal Third Party Certified 1 - 25 kW Unit Ratings 240 V, 480 V, or 600 V, Three 24" (610 mm) Immersion Standard Over-Temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XtremeDuty™ Immersion Tank Flange Heaters - STFX - Chromalox
Pittsburgh, PA, United States
XtremeDuty™ Immersion Tank Flange Heaters
STFX
XtremeDuty™ Immersion Tank Flange Heaters STFX
STFX units provide replaceable-element design in a compact setting, while providing precise temperature control. Units comply with API- 614 and can be used for such materials as lube oil, fire water storage, water solutions, asphalt, water/glycol, diesel, acidic solutions, ethanol, bio-diesel (B-100), glycerin, animal fats, vegetable oils, fuel oils or similar types of liquids. 5, 10, 20, or 40 w/in² (1, 1.6, 3.5 & ASME Design and Certification Matching Control Panels Carbon Steel Flange 3" to 12" 150# Flange Size Moisture Resistant Terminal Third Party Certified 1 - 25 kW Unit Ratings 240 V, 480 V, or 600 V, Three 24" (610 mm) Immersion Standard Over-Temperature

STFX units provide replaceable-element design in a compact setting, while providing precise temperature control. Units comply with API- 614 and can be used for such materials as lube oil, fire water storage, water solutions, asphalt, water/glycol, diesel, acidic solutions, ethanol, bio-diesel (B-100), glycerin, animal fats, vegetable oils, fuel oils or similar types of liquids.

  • 5, 10, 20, or 40 w/in² (1, 1.6, 3.5 &
  • ASME Design and Certification
  • Matching Control Panels
  • Carbon Steel Flange
  • 3" to 12" 150# Flange Size
  • Moisture Resistant Terminal
  • Third Party Certified
  • 1 - 25 kW Unit Ratings
  • 240 V, 480 V, or 600 V, Three
  • 24" (610 mm) Immersion
  • Standard Over-Temperature
Supplier's Site Datasheet
Small Tank Flange Heater - STFX - Chromalox
Pittsburgh, PA, United States
Small Tank Flange Heater
STFX
Small Tank Flange Heater STFX
304 Stainless Steel Element 5, 10, 20, or 40 w/in² (1, 1.6, 3.5 & Carbon Steel Flange 3" to 12" 150# Flange Size Moisture Resistant Terminal Third Party Certified 1 - 25 kW Unit Ratings 240 V, 480 V, or 600 V, Three 24" (610 mm) Immersion Standard Over-Temperature ASME Design and Certification Matching Control Panels
  • 304 Stainless Steel Element
  • 5, 10, 20, or 40 w/in² (1, 1.6, 3.5 &
  • Carbon Steel Flange
  • 3" to 12" 150# Flange Size
  • Moisture Resistant Terminal
  • Third Party Certified
  • 1 - 25 kW Unit Ratings
  • 240 V, 480 V, or 600 V, Three
  • 24" (610 mm) Immersion
  • Standard Over-Temperature
  • ASME Design and Certification
  • Matching Control Panels
Supplier's Site Datasheet

Technical Specifications

  Chromalox Chromalox
Product Category Electric Heaters Electric Heaters
Product Number STFX STFX
Product Name XtremeDuty™ Immersion Tank Flange Heaters Small Tank Flange Heater
Heater Type Immersion Heater Explosion-proof Heater
Heating Capacity 1.00 to 25.00 kW (3.41 to 85.3 MBH) 1.00 to 25.00 kW (3.41 to 85.3 MBH)
Sleeve (Sheath) Material Stainless Steel
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Liquid Paraffin Small Tank Heating
Unlock Full Specs
to access all available technical data

Similar Products

Infradry Protec Infrared Heating System -  - Excelitas Technologies Corp.
Specs
Heater Type Radiant Heater
Applications Drying
View Details
Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters; Duct Heater
Heating Capacity 50.00 kW (171 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel (optional feature); Incoloy or Titanium materials
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Wire Harnesses -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details