TRIW -- TUBULAR HEATER - .475" DIA. ROUND CROSS-SECTION
Chromalox
Tubular Heater - .475" Dia. Round Cross-Section
TRIW
Description
INCOLOY® Sheath
1,000 - 7,500 Watts
120, 240 and 480 Volt
40 W/In²
1600°F Max. Sheath Temp.
Description
INCOLOY® Sheath
1,000 - 7,500 Watts
120, 240 and 480 Volt
40 W/In²
1600°F Max. Sheath Temp.
Datasheet
Suppliers
Tubular Heater - .475" Dia. Round Cross-Section
TRIW
INCOLOY® Sheath
1,000 - 7,500 Watts
120, 240 and 480 Volt
40 W/In²
1600°F Max. Sheath Temp.
- INCOLOY® Sheath
- 1,000 - 7,500 Watts
- 120, 240 and 480 Volt
- 40 W/In²
- 1600°F Max. Sheath Temp.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TRIW |
|
Product Name
|
Tubular Heater - .475" Dia. Round Cross-Section |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
1600 F (871 C)
|
|
Heating Capacity
|
1.00 to 7.50 kW (3.41 to 25.59 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Circulation Heater
Sleeve (Sheath) Material
Copper; Nickel Alloy; Stainless Steel; Steel
Applications
Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.55 kW (5.29 MBH)
AC Voltage Required
120 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-76 to 122 F (-60 to 50 C)
Heating Capacity
0.05 to 0.20 kW (0.1706 to 0.6824 MBH)
View Details