Chromalox Commercial Self-Regulating Heat Trace CPR

Description
Self-Regulating, Energy Efficient Process Temperature Maintenance to 150˚F (65˚C) (Power On) Max. Continuous Exposure Temp. 185°F (65˚C) (Power Off) CPR Commercial Applications Pipe Freeze Protection - Potable & Non-Potable Piping - Sanitary & Storm Piping - Fire Sprinkler Piping Flow Maintenance - Greasy Waste Piping - Diesel Fuel Piping Roof & Gutter De-icing Freezer Frost Heave Prevention Floor Warming TPR or TPE Overjackets Circuit Lengths, Up to 660 Ft. 3, 5, 8, 10 and 15 W/Ft. 120, 208 - 277 Volt From Stock Approximate Size 3/8"W x 1/8"H Minimum Bend Radius 1-1/8" For Use on Metal Pipes, Plastic Pipes, Roofs, and Gutters Third-party certifications: UL Recognized, cCSAus
Datasheet
Description
Self-Regulating, Energy Efficient Process Temperature Maintenance to 150˚F (65˚C) (Power On) Max. Continuous Exposure Temp. 185°F (65˚C) (Power Off) CPR Commercial Applications Pipe Freeze Protection - Potable & Non-Potable Piping - Sanitary & Storm Piping - Fire Sprinkler Piping Flow Maintenance - Greasy Waste Piping - Diesel Fuel Piping Roof & Gutter De-icing Freezer Frost Heave Prevention Floor Warming TPR or TPE Overjackets Circuit Lengths, Up to 660 Ft. 3, 5, 8, 10 and 15 W/Ft. 120, 208 - 277 Volt From Stock Approximate Size 3/8"W x 1/8"H Minimum Bend Radius 1-1/8" For Use on Metal Pipes, Plastic Pipes, Roofs, and Gutters Third-party certifications: UL Recognized, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Self-Regulating Heat Trace - CPR - Chromalox
Pittsburgh, PA, United States
Commercial Self-Regulating Heat Trace
CPR
Commercial Self-Regulating Heat Trace CPR
Self-Regulating, Energy Efficient Process Temperature Maintenance to 150˚F (65˚C) (Power On) Max. Continuous Exposure Temp. 185°F (65˚C) (Power Off) CPR Commercial Applications Pipe Freeze Protection - Potable & Non-Potable Piping - Sanitary & Storm Piping - Fire Sprinkler Piping Flow Maintenance - Greasy Waste Piping - Diesel Fuel Piping Roof & Gutter De-icing Freezer Frost Heave Prevention Floor Warming TPR or TPE Overjackets Circuit Lengths, Up to 660 Ft. 3, 5, 8, 10 and 15 W/Ft. 120, 208 - 277 Volt From Stock Approximate Size 3/8"W x 1/8"H Minimum Bend Radius 1-1/8" For Use on Metal Pipes, Plastic Pipes, Roofs, and Gutters Third-party certifications: UL Recognized, cCSAus

Self-Regulating, Energy Efficient

Process Temperature Maintenance to 150˚F (65˚C) (Power On)

Max. Continuous Exposure Temp. 185°F (65˚C) (Power Off)

CPR Commercial Applications

Pipe Freeze Protection

- Potable & Non-Potable Piping

- Sanitary & Storm Piping

- Fire Sprinkler Piping

Flow Maintenance

- Greasy Waste Piping

- Diesel Fuel Piping

Roof & Gutter De-icing

Freezer Frost Heave Prevention

Floor Warming

TPR or TPE Overjackets

Circuit Lengths, Up to 660 Ft.

3, 5, 8, 10 and 15 W/Ft.

120, 208 - 277 Volt From Stock

Approximate Size 3/8"W x 1/8"H

Minimum Bend Radius 1-1/8"

For Use on Metal Pipes, Plastic Pipes, Roofs, and Gutters

Third-party certifications: UL Recognized, cCSAus

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number CPR
Product Name Commercial Self-Regulating Heat Trace
Heater Type Heating Cables; Trace Line Heater
Maximum Operating (Sheath) Temperature 150 to 185 F (65.56 to 85 C)
Sleeve (Sheath) Material TPR or TPE Overjackets
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - HGL 046 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.25 to 0.40 kW (0.8530 to 1.36 MBH)
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Custom Infrared Heating Emitters -  - Excelitas Technologies Corp.
Specs
Applications Mall Surfaces, Edges Or Contours
View Details