TMS -- MILDLY CORROSIVE SOLUTION APPLICATION FLANGED IMMERSION HEATER
Chromalox
Mildly Corrosive Solution Application Flanged Immersion Heater
TMS
Description
General Purpose, Moisture Resistant or Moisture Resistant/Explosion Resistant Terminal Enclosure
Stainless Steel Thermowell
45 W/In²
6 - 200 kW
Third-party certifications: UL Listed, CSA, cCSAus
General Purpose, Moisture Resistant or Moisture Resistant/Explosion Resistant Terminal Enclosure
Third-party certifications: UL Listed, CSA, cCSAus
Description
General Purpose, Moisture Resistant or Moisture Resistant/Explosion Resistant Terminal Enclosure
Stainless Steel Thermowell
45 W/In²
6 - 200 kW
Third-party certifications: UL Listed, CSA, cCSAus
General Purpose, Moisture Resistant or Moisture Resistant/Explosion Resistant Terminal Enclosure
Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Suppliers
Mildly Corrosive Solution Application Flanged Immersion Heater
TMS
General Purpose, Moisture Resistant or Moisture Resistant/Explosion Resistant Terminal Enclosure
Stainless Steel Thermowell
45 W/In²
6 - 200 kW
Third-party certifications: UL Listed, CSA, cCSAus
General Purpose, Moisture Resistant or Moisture Resistant/Explosion Resistant Terminal Enclosure
Third-party certifications: UL Listed, CSA, cCSAus
- General Purpose, Moisture Resistant or Moisture Resistant/Explosion Resistant Terminal Enclosure
- Stainless Steel Thermowell
- 45 W/In²
- 6 - 200 kW
- Third-party certifications: UL Listed, CSA, cCSAus
- General Purpose, Moisture Resistant or Moisture Resistant/Explosion Resistant Terminal Enclosure
- Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TMS |
|
Product Name
|
Mildly Corrosive Solution Application Flanged Immersion Heater |
|
Heater Type
|
Immersion Heater
|
|
Heating Capacity
|
3.00 to 50.00 kW (10.24 to 171 MBH)
|
|
Sleeve (Sheath) Material
|
Stainless Steel
|
|
Applications
|
Mild Corrosive Solutions
|
Unlock Full Specs
to access all available technical data
Similar Products
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Immersion Heater
Heating Capacity
5.00 to 3000.00 kW (17.06 to 10235 MBH)
Sleeve (Sheath) Material
Copper; Nickel Alloy; Stainless Steel; Steel
View Details
Heater Type
Heating Cables
Maximum Operating (Sheath) Temperature
-60 to 464 F (-51.11 to 240 C)
Sleeve (Sheath) Material
Teflon®
View Details