STRI-475 -- TUBULAR HEATER - ROUND CROSS-SECTION SINGLE-END TERMINAL
Chromalox
Tubular Heater - Round Cross-Section Single-End Terminal
STRI-475
Description
INCOLOY® Sheath
325 - 3,400 Watts
120 and 240 Volt
3 - 30 W/In²
1600°F Max. Sheath Temp.
Description
INCOLOY® Sheath
325 - 3,400 Watts
120 and 240 Volt
3 - 30 W/In²
1600°F Max. Sheath Temp.
Datasheet
Suppliers
Tubular Heater - Round Cross-Section Single-End Terminal
STRI-475
INCOLOY® Sheath
325 - 3,400 Watts
120 and 240 Volt
3 - 30 W/In²
1600°F Max. Sheath Temp.
- INCOLOY® Sheath
- 325 - 3,400 Watts
- 120 and 240 Volt
- 3 - 30 W/In²
- 1600°F Max. Sheath Temp.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
STRI-475 |
|
Product Name
|
Tubular Heater - Round Cross-Section Single-End Terminal |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
1600 F (871 C)
|
|
Heating Capacity
|
0.33 to 3.40 kW (1.11 to 11.6 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Excelitas Technologies Corp.
Maximum Operating (Sheath) Temperature
1472 to 4352 F (800 to 2400 C)
AC Voltage Required
230 to 400 volts
View Details
Heater Type
Tubular Heaters
Heating Capacity
0.60 to 18.00 kW (2.05 to 61.41 MBH)
Sleeve (Sheath) Material
Copper; Nickel Alloy; Stainless Steel; Steel
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details