Chromalox Process Air Heater - Radiant Heater - Wide Area - Wide Area Radiant Heater CPL

Description
5 - 25 W/In² 0.55 - 1.8 kW 120, 230, 240 and 480 Volt 1 and 3 Phase 1650°F Max. Emitter Temp. 6 - 60" Long x 12 - 30" Wide
Description
5 - 25 W/In² 0.55 - 1.8 kW 120, 230, 240 and 480 Volt 1 and 3 Phase 1650°F Max. Emitter Temp. 6 - 60" Long x 12 - 30" Wide
Datasheet
Datasheet Summary
Powered by GS/AI

The CPL Wide Area Radiant Heater from Electrified Thermal Solutions is designed for various industrial applications, including ink drying, food warming, and moisture removal in food processing. It operates within a power range of 0.55 to 18 kW and supports multiple voltage options, including 120, 230, 240, and 480 volts, with both single and three-phase configurations available. The heater features a maximum emitter temperature of 1650°F and offers a heating surface area density of 5 to 25 W/in².

Constructed with a precision iron base resistance wire and a woven refractory cloth with a black ceramic coating, the CPL heater ensures uniform emission and extended life. The heavy gauge, heat-resistant aluminized steel frame provides durability, while high-temperature insulation minimizes heat loss. The unit is designed for easy mounting in any direction and does not require external reflectors due to its efficient insulation design.

The CPL heater is suitable for applications requiring consistent and repeatable heating performance, particularly when used with closed-loop control systems. It is important to implement overtemperature control to prevent overheating and ensure reliable operation.

Datasheet Summary
Powered by GS/AI

The CPL Wide Area Radiant Heater from Electrified Thermal Solutions is designed for various industrial applications, including ink drying, food warming, and moisture removal in food processing. It operates within a power range of 0.55 to 18 kW and supports multiple voltage options, including 120, 230, 240, and 480 volts, with both single and three-phase configurations available. The heater features a maximum emitter temperature of 1650°F and offers a heating surface area density of 5 to 25 W/in².

Constructed with a precision iron base resistance wire and a woven refractory cloth with a black ceramic coating, the CPL heater ensures uniform emission and extended life. The heavy gauge, heat-resistant aluminized steel frame provides durability, while high-temperature insulation minimizes heat loss. The unit is designed for easy mounting in any direction and does not require external reflectors due to its efficient insulation design.

The CPL heater is suitable for applications requiring consistent and repeatable heating performance, particularly when used with closed-loop control systems. It is important to implement overtemperature control to prevent overheating and ensure reliable operation.

Suppliers

Company
Product
Description
Supplier Links
Process Air Heater - Radiant Heater - Wide Area - Wide Area Radiant Heater - CPL - Chromalox
Pittsburgh, PA, United States
Process Air Heater - Radiant Heater - Wide Area - Wide Area Radiant Heater
CPL
Process Air Heater - Radiant Heater - Wide Area - Wide Area Radiant Heater CPL
5 - 25 W/In² 0.55 - 1.8 kW 120, 230, 240 and 480 Volt 1 and 3 Phase 1650°F Max. Emitter Temp. 6 - 60" Long x 12 - 30" Wide
  • 5 - 25 W/In²
  • 0.55 - 1.8 kW
  • 120, 230, 240 and 480 Volt
  • 1 and 3 Phase
  • 1650°F Max. Emitter Temp.
  • 6 - 60" Long x 12 - 30" Wide
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number CPL
Product Name Process Air Heater - Radiant Heater - Wide Area - Wide Area Radiant Heater
Heater Type Radiant Heater; Radiant Flat Panel Heater; Air Heater
Maximum Operating (Sheath) Temperature 1650 F (899 C)
Heating Capacity 0.55 kW (1.88 MBH)
Applications Annealing or Heat Treating; Curing or Tempering; Drying; Ink Drying and Spot Curing for Printing and Silk Screening, Food Warming, Moisture Removal in Food Processing, Plastics Annealing
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heaters - 2821326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Maximum Air Flow 20.59 SCFM (35 m³/hr)
View Details
Enclosure Heater - CSF 060 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.05 to 0.15 kW (0.1706 to 0.5118 MBH)
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Automated Fiber Placement Heat Source - humm3 discovery - Excelitas Technologies Corp.
Specs
Heater Type Specialty Industrial Heaters; Flash lamp
Applications Curing or Tempering
View Details