Chromalox XtremeDuty™ Circulation Heaters GCHIS

Description
High Temperature Gas- INCOLOY® elements and a Stainless Steel vessel enhance safe operation to nearly 1400°F outlet gas temperature in air, gas or steam superheating applications. 120, 240 and 480V, 1 & 3 Phase
Datasheet
Description
High Temperature Gas- INCOLOY® elements and a Stainless Steel vessel enhance safe operation to nearly 1400°F outlet gas temperature in air, gas or steam superheating applications. 120, 240 and 480V, 1 & 3 Phase
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XtremeDuty™ Circulation Heaters - GCHIS - Chromalox
Pittsburgh, PA, United States
XtremeDuty™ Circulation Heaters
GCHIS
XtremeDuty™ Circulation Heaters GCHIS
High Temperature Gas- INCOLOY® elements and a Stainless Steel vessel enhance safe operation to nearly 1400°F outlet gas temperature in air, gas or steam superheating applications. 120, 240 and 480V, 1 & 3 Phase

High Temperature Gas- INCOLOY® elements and a Stainless Steel vessel enhance safe operation to nearly 1400°F outlet gas temperature in air, gas or steam superheating applications.

  • 120, 240 and 480V, 1 & 3 Phase
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number GCHIS
Product Name XtremeDuty™ Circulation Heaters
Heater Type Circulation Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 2.00 to 200.00 kW (6.82 to 682 MBH)
Sleeve (Sheath) Material Nickel Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Tank and Vessel Heating - RT Flexipanel - Thermon, Inc
Specs
Heater Type Flexible Heater; Drum Heater
Maximum Operating (Sheath) Temperature -67 to 250 F (-55 to 121 C)
Sleeve (Sheath) Material Heat-laminated, high temperature silicone rubber
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2080M(B)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details