2-1/2" NPT Steel Screw Plug
Steel Sheath Elements
23 - 26 W/In²
3 - 9 kW
Integral Thermostat
208, 240 and 480 Volt, 1 and 3 Phase
General Purpose Terminal Enclosure
Third-party certifications: UL Listed, CSA, cCSAus
Chromalox
Chromalox
Chromalox
Done
Description
2-1/2" NPT Steel Screw Plug
Steel Sheath Elements
23 - 26 W/In²
3 - 9 kW
Integral Thermostat
208, 240 and 480 Volt, 1 and 3 Phase
General Purpose Terminal Enclosure
Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Datasheet Summary Powered by GS/AI
The ARMTO-3 immersion heater from Chromalox is designed for medium weight oil applications. It features a 2.5" NPT steel screw plug and is equipped with steel sheath elements. The heater operates at power ratings ranging from 0.75 kW to 2.5 kW, with a watt density of 11 W/in². It is available for 120, 208, and 240 Volt configurations, supporting both single and three-phase power. The unit includes an integral thermostat for temperature control and is suitable for general purpose or moisture resistant/explosion resistant terminal enclosures. The heater is UL Listed and CSA Certified, ensuring compliance with safety standards. This product is ideal for applications requiring reliable heating in medium weight oil environments.
Datasheet Summary Powered by GS/AI
The ARMTO-3 immersion heater from Chromalox is designed for medium weight oil applications. It features a 2.5" NPT steel screw plug and is equipped with steel sheath elements. The heater operates at power ratings ranging from 0.75 kW to 2.5 kW, with a watt density of 11 W/in². It is available for 120, 208, and 240 Volt configurations, supporting both single and three-phase power. The unit includes an integral thermostat for temperature control and is suitable for general purpose or moisture resistant/explosion resistant terminal enclosures. The heater is UL Listed and CSA Certified, ensuring compliance with safety standards. This product is ideal for applications requiring reliable heating in medium weight oil environments.
2-1/2" NPT Steel Screw Plug
With Thermostat
Steel Sheath Elements
6 W/In²
0.75 - 2.5 kW
120, 208, 240, and 480 Volt, Single Phase
General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
Third-party certifications: UL Listed, CSA, cCSAus
2-1/2" NPT Steel Screw Plug
With Thermostat
Steel Sheath Elements
6 W/In²
0.75 - 2.5 kW
120, 208, 240, and 480 Volt, Single Phase
General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
Third-party certifications: UL Listed, CSA, cCSAus
2-1/2" NPT Steel Screw Plug
240 and 480 Volt, Three Phase
Steel Sheath Elements
15 W/In²
3 - 9 kW
Integral Thermostat (DPST)
General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure
Third-party certifications: UL Listed, CSA, cCSAus
2-1/2" NPT Steel Screw Plug
240 and 480 Volt, Three Phase
Steel Sheath Elements
15 W/In²
3 - 9 kW
Integral Thermostat (DPST)
General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure
Third-party certifications: UL Listed, CSA, cCSAus