KSEF -- PROCESS AIR HEATER - FINNED - PREFORMED CIRCULAR FINSTRIP® AIR DUCT HEATER
Chromalox
Process Air Heater - Finned - Preformed Circular Finstrip® Air Duct Heater
KSEF
Description
Rust-Resisting Iron or MONEL® Sheath and Fins
1,950 - 5,000 Watts
120 and 240 Volt
Single Phase
Third-party certifications: UL Recognized, CSA
Description
Rust-Resisting Iron or MONEL® Sheath and Fins
1,950 - 5,000 Watts
120 and 240 Volt
Single Phase
Third-party certifications: UL Recognized, CSA
Datasheet
Suppliers
Process Air Heater - Finned - Preformed Circular Finstrip® Air Duct Heater
KSEF
Rust-Resisting Iron or MONEL® Sheath and Fins
1,950 - 5,000 Watts
120 and 240 Volt
Single Phase
Third-party certifications: UL Recognized, CSA
- Rust-Resisting Iron or MONEL® Sheath and Fins
- 1,950 - 5,000 Watts
- 120 and 240 Volt
- Single Phase
- Third-party certifications: UL Recognized, CSA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
KSEF |
|
Product Name
|
Process Air Heater - Finned - Preformed Circular Finstrip® Air Duct Heater |
|
Heater Type
|
Air Heater
|
|
Heating Capacity
|
1.95 to 5.00 kW (6.65 to 17.06 MBH)
|
|
Sleeve (Sheath) Material
|
MONEL®
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
HeatTorch; Air Heater
Max Air Temperature
600 F (316 C)
Maximum Air Flow
200 SCFM (340 m³/hr)
View Details
Ambrell Induction Heating Solutions
Heater Type
Induction
Max Air Temperature
115 F (46.11 C)
Heating Capacity
9.00 kW (30.71 MBH)
View Details
Heater Type
Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature
500 to -60 F (260 to -51.11 C)
Sleeve (Sheath) Material
Silicone Rubber
View Details