CTRH -- CARTRIDGE HEATER - HEAVY DUTY
Chromalox
Cartridge Heater - Heavy Duty
CTRH
Description
0.553 and 0.66" Dia.
1,670 - 5,130 Watts
120, 208, 240 and 480 Volt
50 and 55 W/In²
304 Stainless Steel Sheath
Description
0.553 and 0.66" Dia.
1,670 - 5,130 Watts
120, 208, 240 and 480 Volt
50 and 55 W/In²
304 Stainless Steel Sheath
Datasheet
Suppliers
Cartridge Heater - Heavy Duty
CTRH
0.553 and 0.66" Dia.
1,670 - 5,130 Watts
120, 208, 240 and 480 Volt
50 and 55 W/In²
304 Stainless Steel Sheath
- 0.553 and 0.66" Dia.
- 1,670 - 5,130 Watts
- 120, 208, 240 and 480 Volt
- 50 and 55 W/In²
- 304 Stainless Steel Sheath
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
CTRH |
|
Product Name
|
Cartridge Heater - Heavy Duty |
|
Heater Type
|
Cartridge Heater
|
|
Maximum Operating (Sheath) Temperature
|
800 F (427 C)
|
|
Heating Capacity
|
1.67 to 5.13 kW (5.7 to 17.5 MBH)
|
|
Sleeve (Sheath) Material
|
Stainless Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.80 kW (6.14 MBH)
AC Voltage Required
220 volts
View Details
Heater Type
Specialty Industrial Heaters
Applications
Domestic and Commercial Refrigeration
View Details
Heater Type
Immersion Heater; Tubular Heaters
Heating Capacity
0.00 to 5000.00 kW (0.0 to 17059 MBH)
Sleeve (Sheath) Material
Alloy
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details