TRS-475 -- TUBULAR HEATER - .475" DIA. ROUND CROSS-SECTION
Chromalox
Tubular Heater - .475" Dia. Round Cross-Section
TRS-475
Description
Steel Sheath
200 - 3,000 Watts
120, 240 and 480 Volt
20 W/In²
750°F Max. Sheath Temp.
Description
Steel Sheath
200 - 3,000 Watts
120, 240 and 480 Volt
20 W/In²
750°F Max. Sheath Temp.
Suppliers
Tubular Heater - .475" Dia. Round Cross-Section
TRS-475
Steel Sheath
200 - 3,000 Watts
120, 240 and 480 Volt
20 W/In²
750°F Max. Sheath Temp.
- Steel Sheath
- 200 - 3,000 Watts
- 120, 240 and 480 Volt
- 20 W/In²
- 750°F Max. Sheath Temp.
Supplier's Site
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TRS-475 |
|
Product Name
|
Tubular Heater - .475" Dia. Round Cross-Section |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
750 F (399 C)
|
|
Heating Capacity
|
0.30 to 3.00 kW (1.02 to 10.24 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Induction
Heating Capacity
100.00 kW (341 MBH)
Applications
Annealing or Heat Treating
View Details
Heater Type
Flexible Heater; Specialty Industrial Heaters
Sleeve (Sheath) Material
Silicone Rubber
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
0.90 kW (3.07 MBH)
AC Voltage Required
220 volts
View Details