Chromalox Immersion Heater - Screw Plug - Clean Water Applications MT

Description
1" NPT Brass Screw Plug Copper Sheath Element Third-party certifications: UL Listed, CSA, cCSAus High Watt Density (64 - 86 W/In²) 0.75 - 3 kW Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Description
1" NPT Brass Screw Plug Copper Sheath Element Third-party certifications: UL Listed, CSA, cCSAus High Watt Density (64 - 86 W/In²) 0.75 - 3 kW Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Clean Water Applications - MT - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Clean Water Applications
MT
Immersion Heater - Screw Plug - Clean Water Applications MT
1" NPT Brass Screw Plug Copper Sheath Element Third-party certifications: UL Listed, CSA, cCSAus High Watt Density (64 - 86 W/In²) 0.75 - 3 kW Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
  • 1" NPT Brass Screw Plug
  • Copper Sheath Element
  • Third-party certifications: UL Listed, CSA, cCSAus
  • High Watt Density (64 - 86 W/In²)
  • 0.75 - 3 kW
  • Without Thermostat
  • 120 and 240 Volt, Single Phase
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, or Moisture Resistant
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number MT
Product Name Immersion Heater - Screw Plug - Clean Water Applications
Heater Type Immersion Heater
Heating Capacity 0.75 to 3.00 kW (2.56 to 10.24 MBH)
Sleeve (Sheath) Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Infrared Radiant Heaters -  - WATTCO
Specs
Heater Type Radiant Heater; Radiant Reflective Process Heater
Heating Capacity 0.50 to 10.00 kW (1.71 to 34.12 MBH)
Applications Comfort Heating Applications That Require Radiant Heat In Indoor, Outdoor, And Exposed Areas
View Details
Open Coil Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Heating Capacity 50.00 to 600.00 kW (171 to 2047 MBH)
Applications Radiant heater
View Details
Indirect Water Bath Heater -  - Gaumer Process
Specs
Heater Type Water Heaters
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Sleeve (Sheath) Material Incoloy 800
View Details