Chromalox Process Air Heater - Radiant Heater - Wide Area - Wide Area Radiant Heater CPH

Description
5 - 25 W/In² 0.55 - 1.8 kW 120, 230, 240 and 480 Volt 1 and 3 Phase 1650°F Max. Emitter Temp. 6 - 60" Long x 12 - 30" Wide
Description
5 - 25 W/In² 0.55 - 1.8 kW 120, 230, 240 and 480 Volt 1 and 3 Phase 1650°F Max. Emitter Temp. 6 - 60" Long x 12 - 30" Wide
Datasheet
Datasheet Summary
Powered by GS/AI

The Chromalox CPH is a wide area radiant heater designed for various industrial applications, including ink drying, food warming, and moisture removal in food processing. It operates within a power range of 0.55 to 18 kW and supports voltages of 120, 230, 240, and 480, with options for both single-phase and three-phase configurations. The heater features a maximum emitter temperature of 1650°F and is available in dimensions ranging from 6 to 60 inches in length and 12 to 30 inches in width. Constructed with a precision iron base resistance wire heating element and a woven refractory cloth emission surface, the CPH ensures uniform radiation and high energy transfer efficiency. The design minimizes heat loss with high-temperature insulation and does not require external reflectors. The heater is suitable for applications requiring precise temperature control and can be easily mounted in any direction. It is recommended to implement overtemperature control to prevent overheating and ensure reliable operation.

Datasheet Summary
Powered by GS/AI

The Chromalox CPH is a wide area radiant heater designed for various industrial applications, including ink drying, food warming, and moisture removal in food processing. It operates within a power range of 0.55 to 18 kW and supports voltages of 120, 230, 240, and 480, with options for both single-phase and three-phase configurations. The heater features a maximum emitter temperature of 1650°F and is available in dimensions ranging from 6 to 60 inches in length and 12 to 30 inches in width. Constructed with a precision iron base resistance wire heating element and a woven refractory cloth emission surface, the CPH ensures uniform radiation and high energy transfer efficiency. The design minimizes heat loss with high-temperature insulation and does not require external reflectors. The heater is suitable for applications requiring precise temperature control and can be easily mounted in any direction. It is recommended to implement overtemperature control to prevent overheating and ensure reliable operation.

Suppliers

Company
Product
Description
Supplier Links
Process Air Heater - Radiant Heater - Wide Area - Wide Area Radiant Heater - CPH - Chromalox
Pittsburgh, PA, United States
Process Air Heater - Radiant Heater - Wide Area - Wide Area Radiant Heater
CPH
Process Air Heater - Radiant Heater - Wide Area - Wide Area Radiant Heater CPH
5 - 25 W/In² 0.55 - 1.8 kW 120, 230, 240 and 480 Volt 1 and 3 Phase 1650°F Max. Emitter Temp. 6 - 60" Long x 12 - 30" Wide
  • 5 - 25 W/In²
  • 0.55 - 1.8 kW
  • 120, 230, 240 and 480 Volt
  • 1 and 3 Phase
  • 1650°F Max. Emitter Temp.
  • 6 - 60" Long x 12 - 30" Wide
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number CPH
Product Name Process Air Heater - Radiant Heater - Wide Area - Wide Area Radiant Heater
Heater Type Radiant Heater; Radiant Flat Panel Heater; Air Heater
Maximum Operating (Sheath) Temperature 1750 F (954 C)
Heating Capacity 0.55 to 18.00 kW (1.88 to 61.41 MBH)
Applications Annealing or Heat Treating; Curing or Tempering; Drying; Ink Drying and Spot Curing for Printing and Silk Screening, Food Warming, Moisture Removal in Food Processing, Plastics Annealing
Unlock Full Specs
to access all available technical data