Chromalox Datasheets for Fluid Heat Transfer Systems
Fluid heat transfer systems circulate thermal fluid through process equipment to maintain an even, consistent temperature profile.
Fluid Heat Transfer Systems: Learn more
| Product Name | Notes |
|---|---|
| Medium Voltage Heat Transfer Systems Chromalox DirectConnect heat transfer systems utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large heating demands. Medium voltage systems are engineered... | |
| Steel Tanks ASME rated 150 psig @ 650°F for CLD Heat Transfer Systems — includes ASME relief valve, reflex type sight glass and 3/4" 300 Lb. flanged system connection. | |
| Steel Tanks ASME rated 200 psig @ 650°F for CLS Heat Transfer Systems — includes ASME relief valve, reflex type sight glass and two 1" 300 Lb. flanged system connections. | |
| Steel Tanks Non-ASME rated 75 psig for CWG, COS and PFC Heat Transfer Systems — includes sight glass, 1" NPT vent and 3/4" NPT or 150 Lb. flanged system connection. | |
| Heat Transfer Fluids (Vapor Phase) to 750°F 15 - 300 Kw (51 - 1,024 Mbh) 240 and 480V, 3 Phase, 60 Hz² Pressurized Operation- ASME Certified to Section VIII, Div. | |
| Heat Transfer Fluids to 550°F 6 - 24 kW (15 - 81 Mbh) Non-Pressurized (Atmospheric) Operation 0.430" Dia. Steel Sheath Elements See Catalog Page PDF for more information | |
| Heat Transfer Fluids to 600°F (315°C) or 650°F (343°C) Discharge Pressure Gauge UL NEMA 12 Electrical Enclosure complete with Contactors, Temperature Safety Limit, Transformers, and Pilot Lights 650°F (343°C) Operation... | |
| Heat Transfer Fluids to 600°F 9 - 600 Kw (31 - 2,047 Mbh)² 240 and 480V, 3 Phase, 60 Hz² Non-Pressurized (Atmospheric Operation) See Catalog Page PDF for more information... | |
| Heat Transfer Fluids to 650°F 9 - 400 Kw (31 - 1,365 Mbh) 240 and 480V, 3 Phase, 60 Hz² Non-Pressurized (Atmospheric Operation) See Catalog Page PDF for more information... | |
| Heat Transfer Fluids to 750°F 9 - 400 Kw (31 - 1,365 Mbh) (Up to 1,200 kW Optional) 240 and 480V, 3 Phase, 60 Hz Pressurized Operation- ASME Certified to... | |
| Heat Water and Water/Glycol Solutions to 300°F (150°C) UL NEMA 12 Electrical Enclosure Complete with Contactors, Temperature Safety Limit, Transformers and Pilot Light(s) External Heat Exchanger (Optional) 50 - 800... | |
| Water and Water/Glycol Solutions to 250°F 6 - 400 kW (15 - 1,365 Mbh) 240, 480 and 550V, 3 Phase, 60 Hz 150 Lb Welded Steel Construction See Catalog Page... | |
| Water and Water/Glycol Solutions to 250°F ASME 125 psig Relief Valve 4.5 - 24 kW (15 - 82 Mbh) 240 and 480V, 3 Phase, 60 Hz See Catalog Page PDF... |