Chromalox Datasheets for Space Heaters

Space heaters and room heaters are designed for use in confined areas or spaces. They do not emit hazardous pollutants or noxious fumes, and are generally portable.
Space Heaters: Learn more

Product Name Notes
2 - 50 kW 6,820 - 170,600 Btuh 120, 208, 240, 277, 480 and 550 Volt 1 or 3 Phase Wall or Ceiling Mounted Configurations Ceiling Mount Kits for 2-20...
2.5 - 5 kW 240 Volt Single Phase Rust Resisting Iron or MONEL® Sheath Elements
30, 48 and 60kW 102,360 to 204,720 BTUH 480 or 600 Volts Three Phase Built-In Controls Air Temperature to 180°F Use with Flexible Duct Heater Duct Adapter Ring Portable High...
30, 48 and 60kW 102,360 to 204,720 BTUH 480 or 600 Volts Three Phase Built-in Controls Air Temperature to 180°F Use with Flexible Duct Portable High Temperature Heater Adjustable Damper...
5 - 270 kW 240 and 480 Volt, Three Phase (Up to 600V Available) INCOLOY® Sheath Elements 30 W/In² 800°F Max. Outlet Air Temp. Third-party certifications: UL Recognized, CSA
5 - 300 kW 240 and 480 Volt, Three Phase (Up to 600V Available) INCOLOY® Sheath Elements 20 W/In² 1200°F Max. Outlet Air Temp. Insulated Standoff Collar Third-party certifications: UL...
7.5 to 30 kW 25,590 to 102,360 BTUH 208, 240, 480 and 600 Volts Single and Three Phase No Assembly Required Built-In Controls Plug Kit Cable Kit Third-party certifications: UL...
Bottom Terminals 6 - 100 kW 120, 208, 240 and 480 Volt 1 or 3 Phase Rust-Resisting Iron or Chrome Steel Sheath Elements 440°F Max. Outlet Air Temp.
Side Terminals 6 - 100 kW 120, 208, 240 and 480 Volt 1 or 3 Phase Rust-Resisting Iron or Chrome Steel Sheath Elements 440°F Max. Outlet Air Temp.