ARMTO-2 -- IMMERSION HEATER - SCREW PLUG - LIGHT WEIGHT OIL APPLICATIONS
Chromalox
Immersion Heater - Screw Plug - Light Weight Oil Applications
ARMTO-2
Description
2" NPT Steel Screw Plug
Steel Sheath Elements
23 - 26 W/In²
1.5 - 6 kW
Integral Thermostat (DPST)
120, 208, 240 and 480 Volt, Single Phase
General Purpose Terminal Enclosure
Third-party certifications: UL Listed, CSA
Chromalox
Chromalox
Chromalox
Datasheet
Description
2" NPT Steel Screw Plug
Steel Sheath Elements
23 - 26 W/In²
1.5 - 6 kW
Integral Thermostat (DPST)
120, 208, 240 and 480 Volt, Single Phase
General Purpose Terminal Enclosure
Third-party certifications: UL Listed, CSA
Datasheet
Suppliers
Immersion Heater - Screw Plug - Light Weight Oil Applications
ARMTO-2
2" NPT Steel Screw Plug
Steel Sheath Elements
23 - 26 W/In²
1.5 - 6 kW
Integral Thermostat (DPST)
120, 208, 240 and 480 Volt, Single Phase
General Purpose Terminal Enclosure
Third-party certifications: UL Listed, CSA
2" NPT Steel Screw Plug
Steel Sheath Elements
23 - 26 W/In²
1.5 - 6 kW
Integral Thermostat (DPST)
120, 208, 240 and 480 Volt, Single Phase
General Purpose Terminal Enclosure
Third-party certifications: UL Listed, CSA
Supplier's Site
Datasheet
Immersion Heater - Screw Plug - Heavy Weight Oil Applications
ARMTO-2
2" NPT Steel Screw Plug
General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure
Steel Sheath Elements
6 - 8 W/In²
0.5 - 3 kW
Integral Thermostat (DPST)
120, 208, 240 and 480 Volt, 1 & 3 Phase
Third-party certifications: UL Listed, CSA, cCSAus
2" NPT Steel Screw Plug
General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure
Steel Sheath Elements
6 - 8 W/In²
0.5 - 3 kW
Integral Thermostat (DPST)
120, 208, 240 and 480 Volt, 1 & 3 Phase
Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site
Datasheet
Immersion Heater - Screw Plug - Medium Weight Oil Applications
ARMTO-2
2" NPT Steel Screw Plug
Steel Sheath Elements
15 W/In²
2 - 6 kW
Integral Thermostat (DPST)
240 and 480 Volt, Single Phase
General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure
Third-party certifications: UL Listed, CSA, cCSAus
2" NPT Steel Screw Plug
Steel Sheath Elements
15 W/In²
2 - 6 kW
Integral Thermostat (DPST)
240 and 480 Volt, Single Phase
General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure
Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site
Datasheet
Technical Specifications
Product Category
Electric Heaters
Electric Heaters
Electric Heaters
Product Number
ARMTO-2
ARMTO-2
ARMTO-2
Product Name
Immersion Heater - Screw Plug - Light Weight Oil Applications
Immersion Heater - Screw Plug - Heavy Weight Oil Applications
Immersion Heater - Screw Plug - Medium Weight Oil Applications
Heater Type
Immersion Heater
Immersion Heater
Immersion Heater
Heating Capacity
1.50 to 6.00 kW (5.12 to 20.47 MBH)
0.50 to 3.00 kW (1.71 to 10.24 MBH)
2.00 to 6.00 kW (6.82 to 20.47 MBH)
Sleeve (Sheath) Material
Steel
Steel
Steel
Applications
Lightweight Oils & Degreasing Solutions
Heavy Weight Oils
Medium Weight Oils
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Specialty Industrial Heaters
Applications
Domestic and Commercial Refrigeration
View Details
Heater Type
Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required
240 to 600 volts
View Details
Heater Type
Water Heaters; Specialty Industrial Heaters; Producing Steam, and Vaporizing Liquid to Gas
Sleeve (Sheath) Material
Incoloy 800
Applications
Gases/Vapors; Process Waters
View Details
Heater Type
Air Heater
Sleeve (Sheath) Material
Steel
View Details