LMS -- TUBULAR HEATER - 3/8" DIA. HEART CROSS-SECTION
Chromalox
Tubular Heater - 3/8" Dia. Heart Cross-Section
LMS
Description
INCOLOY® Sheath
450 - 1,750 Watts
120, 208, 240 and 480 Volt
42 - 47 W/In²
2-1/8" Cold Ends
1600°F Max. Sheath Temp.
Component of Radiant Heater (type LN and LW)
Description
INCOLOY® Sheath
450 - 1,750 Watts
120, 208, 240 and 480 Volt
42 - 47 W/In²
2-1/8" Cold Ends
1600°F Max. Sheath Temp.
Component of Radiant Heater (type LN and LW)
Datasheet
Suppliers
Tubular Heater - 3/8" Dia. Heart Cross-Section
LMS
INCOLOY® Sheath
450 - 1,750 Watts
120, 208, 240 and 480 Volt
42 - 47 W/In²
2-1/8" Cold Ends
1600°F Max. Sheath Temp.
Component of Radiant Heater (type LN and LW)
- INCOLOY® Sheath
- 450 - 1,750 Watts
- 120, 208, 240 and 480 Volt
- 42 - 47 W/In²
- 2-1/8" Cold Ends
- 1600°F Max. Sheath Temp.
- Component of Radiant Heater (type LN and LW)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
LMS |
|
Product Name
|
Tubular Heater - 3/8" Dia. Heart Cross-Section |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
1600 F (871 C)
|
|
Heating Capacity
|
0.45 to 1.75 kW (1.54 to 5.97 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-49 to 158 F (-45 to 70 C)
Heating Capacity
1.20 kW (4.09 MBH)
View Details
Heater Type
Air Heater
Sleeve (Sheath) Material
Steel
View Details
Ambrell Induction Heating Solutions
Heater Type
Induction
Max Air Temperature
115 F (46.11 C)
Heating Capacity
375.00 kW (1279 MBH)
View Details
Tempco Electric Heater Corporation
Heater Type
Air Heater
Maximum Operating (Sheath) Temperature
1000 to 1400 F (538 to 760 C)
Heating Capacity
0.33 to 0.60 kW (1.11 to 2.05 MBH)
View Details