NSA -- COMPONENT HEATER - 1/2" WIDE
Chromalox
Component Heater - 1/2" Wide
NSA
Description
7-1/6 - 16-1/4" Lengths
125 - 400 Watts
120 and 240 Volt
One-Piece INCOLOY® Sheath
7 - 32 W/In²
1500°F Max. Sheath Temp.
CSA
Description
7-1/6 - 16-1/4" Lengths
125 - 400 Watts
120 and 240 Volt
One-Piece INCOLOY® Sheath
7 - 32 W/In²
1500°F Max. Sheath Temp.
CSA
Datasheet
Suppliers
Component Heater - 1/2" Wide
NSA
7-1/6 - 16-1/4" Lengths
125 - 400 Watts
120 and 240 Volt
One-Piece INCOLOY® Sheath
7 - 32 W/In²
1500°F Max. Sheath Temp.
CSA
- 7-1/6 - 16-1/4" Lengths
- 125 - 400 Watts
- 120 and 240 Volt
- One-Piece INCOLOY® Sheath
- 7 - 32 W/In²
- 1500°F Max. Sheath Temp.
- CSA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
NSA |
|
Product Name
|
Component Heater - 1/2" Wide |
|
Maximum Operating (Sheath) Temperature
|
900 F (482 C)
|
|
Heating Capacity
|
0.12 to 0.40 kW (0.4265 to 1.36 MBH)
|
|
Sleeve (Sheath) Material
|
MONEL®
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required
240 to 600 volts
View Details
Heater Type
Immersion Heater; Tubular Heaters
Heating Capacity
0.00 to 5000.00 kW (0.0 to 17059 MBH)
Sleeve (Sheath) Material
Alloy
View Details
Heater Type
Air Heater
Sleeve (Sheath) Material
Steel
View Details