Chromalox Immersion Heater - Screw Plug - Small Tank Applications TM-1

Description
1" NPT Brass Screw Plug Copper Sheath Element for Water Heating 43 - 86 W/In² 350 - 1,500 Watts 120 and 240 Volt, Single Phase Integral Plug and Receptacle
Datasheet
Description
1" NPT Brass Screw Plug Copper Sheath Element for Water Heating 43 - 86 W/In² 350 - 1,500 Watts 120 and 240 Volt, Single Phase Integral Plug and Receptacle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Small Tank Applications - TM-1 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Small Tank Applications
TM-1
Immersion Heater - Screw Plug - Small Tank Applications TM-1
1" NPT Brass Screw Plug Copper Sheath Element for Water Heating 43 - 86 W/In² 350 - 1,500 Watts 120 and 240 Volt, Single Phase Integral Plug and Receptacle
  • 1" NPT Brass Screw Plug
  • Copper Sheath Element for Water Heating
  • 43 - 86 W/In²
  • 350 - 1,500 Watts
  • 120 and 240 Volt, Single Phase
  • Integral Plug and Receptacle
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number TM-1
Product Name Immersion Heater - Screw Plug - Small Tank Applications
Heater Type Immersion Heater
Heating Capacity 0.35 to 1.50 kW (1.19 to 5.12 MBH)
Sleeve (Sheath) Material Copper; Steel (optional feature)
Applications Small Tank
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 500/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 500.00 kW (1706 MBH)
View Details
Silicone Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 500 to -60 F (260 to -51.11 C)
Sleeve (Sheath) Material Silicone Rubber
View Details
8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2090B(S/N)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details