STRI-315 -- TUBULAR HEATER - .315" DIA. ROUND CROSS-SECTION SINGLE-END TERMINAL
Chromalox
Tubular Heater - .315" Dia. Round Cross-Section Single-End Terminal
STRI-315
Description
INCOLOY® Sheath
225 - 2,400 Watts
120 and 240 Volt
4 - 30 W/In²
1600°F Max. Sheath Temp.
Description
INCOLOY® Sheath
225 - 2,400 Watts
120 and 240 Volt
4 - 30 W/In²
1600°F Max. Sheath Temp.
Datasheet
Suppliers
Tubular Heater - .315" Dia. Round Cross-Section Single-End Terminal
STRI-315
INCOLOY® Sheath
225 - 2,400 Watts
120 and 240 Volt
4 - 30 W/In²
1600°F Max. Sheath Temp.
- INCOLOY® Sheath
- 225 - 2,400 Watts
- 120 and 240 Volt
- 4 - 30 W/In²
- 1600°F Max. Sheath Temp.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
STRI-315 |
|
Product Name
|
Tubular Heater - .315" Dia. Round Cross-Section Single-End Terminal |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
1600 F (871 C)
|
|
Heating Capacity
|
0.23 to 2.40 kW (0.7677 to 8.19 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-49 to 158 F (-45 to 70 C)
Maximum Air Flow
20.59 to 63.54 SCFM (35 to 108 m³/hr)
View Details
Heater Type
Air Heater
Sleeve (Sheath) Material
Steel
View Details
Ambrell Induction Heating Solutions
Heater Type
Induction
Max Air Temperature
115 F (46.11 C)
Heating Capacity
300.00 kW (1024 MBH)
View Details
Tempco Electric Heater Corporation
Heater Type
Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature
190 F (87.78 C)
Heating Capacity
2.00 to 12.00 kW (6.82 to 40.94 MBH)
View Details