Chromalox Datasheets for Thermowells
Thermowells are designed to accept numerous types of temperature probes. They are used to easily facilitate the repair of temperature sensing devices without interrupting the process being monitored.
Thermowells: Learn more
| Product Name | Notes |
|---|---|
| Protects Thermostat Sensors in Suitable Corrosive Applications. Seals Sensor Inserted Through a Tank, Pipe or Duct Wall | |
| Standard Thermowell Standard Threaded Well for 1/4" Diameter Elements 1/2 and 3/4" NPT Standard. Additional Thread Sizes are Available on Request Standard Well Materials: 304 SS, 316 SS, Carbon Steel... | |
| With 2 or 3" Lagging Extensions Standard Threaded Well for 1/4" Diameter Elements 1/2 and 3/4" NPT Standard. Additional Thread Sizes are Available on Request Standard Well Materials: 304 SS,... |