Chromalox Component Heater - 1" Wide Strip Heater SNH

Description
Two Terminals, One End 8 - 53-7/8" Lengths 250 - 1,500 Watts 120 and 240 Volt 7 - 24 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE
Datasheet
Description
Two Terminals, One End 8 - 53-7/8" Lengths 250 - 1,500 Watts 120 and 240 Volt 7 - 24 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Heater - 1
Pittsburgh, PA, United States
Component Heater - 1" Wide Strip Heater
SNH
Component Heater - 1" Wide Strip Heater SNH
Two Terminals, One End 8 - 53-7/8" Lengths 250 - 1,500 Watts 120 and 240 Volt 7 - 24 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE
  • Two Terminals, One End
  • 8 - 53-7/8" Lengths
  • 250 - 1,500 Watts
  • 120 and 240 Volt
  • 7 - 24 W/In²
  • Third-party certifications: UL Recognized, CSA, CE, VDE
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number SNH
Product Name Component Heater - 1" Wide Strip Heater
Heater Type Strip
Heating Capacity 0.25 to 1.50 kW (0.8530 to 5.12 MBH)
Sleeve (Sheath) Material Iron; Chrome Steel
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters; Duct Heater
Heating Capacity 50.00 kW (171 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel (optional feature); Incoloy or Titanium materials
View Details
PTC Air Heaters – MSH Type - MSH(W)-1080M-93S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.90 kW (3.07 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Touch-Safe Loop Heater (Semiconductor) - LT 065 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.05 to 0.15 kW (0.1706 to 0.5118 MBH)
Applications OEM / Custom
View Details