Chromalox Datasheets for Band Heaters
Band heaters are ring-shaped heaters that clamp onto a cylindrical object and heat via conductive heat transfer.
Band Heaters: Learn more
| Product Name | Notes |
|---|---|
| 1 - 6-1/8" Nozzle Dia. 100 - 300 Watts (MB-1) 120 and 240 Volt Up to 800°F Max. Sheath Temp. Up to 600°F Max. Barrel Temp. Heavy Duty Anti-torque Post... | |
| 3 - 12" Barrel Dia. 650 - 2,000 Watts 120 and 240 Volt 24 - 44 W/In² 3 - 12" Barrel Dia. INCOLOY® Sheath Up to 1200°F Max. Sheath Temp. | |
| 3-1/2" - 10-1/2" Barrel Dia. 500 - 2,000 Watts 240 - 480 Volt 21 - 40 W/In² Up to 800°F Max. Sheath Temp. Up to 650°F Max Barrel Temp. Heavy... | |
| 3-1/2" Barrel Dia. 1-1/2 - 6" Widths 500 - 5,000 Watts 120 to 600 Volts 18 - 40 W/In² Ceramic Fiber Insulated Up to 1600°f Band Operating Temp. Corrosion-Resistant Alloy... | |
| 5 - 12-1/2" Barrel Dia. 750 - 2,100 Watts 240 - 480 Volt 24 - 40 W/In² Chrome Steel Sheath Up to 1200°F Max. Sheath Temp. Up to 800°F Max. | |
| 6-1/2 -* 11-1/2" Barrel Dia. 1,525 -3,250 Watts 240 - 480 Volt 30 - 36 W/In² Chrome Steel Sheath Up to 1200°F Max. Sheath Temp. Up to 800°F Max. Barrel... |