Chromalox Self-Regulating Low Temperature HSRL

Description
Self- Regulating, Energy Efficient 16 AWG Buss Wire Circuit Lengths to 660 Feet Process Temperature Maintenance to 150°F (65°C) Maximum Continuous Exposure Temperature, Power Off, 185°F (85°C) Freeze Protection of Fire Protection System Piping Available in 3, 5, 8, and 10 Watts per Foot 120 and 208-277 Volts Available Division 1 Hazardous Locations Approximate Size 3/8"W x 1/8"H Min. Bend Radius 1-1/8" For Use on Metal and Plastic Pipes FM and CSA Approved
Datasheet
Description
Self- Regulating, Energy Efficient 16 AWG Buss Wire Circuit Lengths to 660 Feet Process Temperature Maintenance to 150°F (65°C) Maximum Continuous Exposure Temperature, Power Off, 185°F (85°C) Freeze Protection of Fire Protection System Piping Available in 3, 5, 8, and 10 Watts per Foot 120 and 208-277 Volts Available Division 1 Hazardous Locations Approximate Size 3/8"W x 1/8"H Min. Bend Radius 1-1/8" For Use on Metal and Plastic Pipes FM and CSA Approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Regulating Low Temperature - HSRL - Chromalox
Pittsburgh, PA, United States
Self-Regulating Low Temperature
HSRL
Self-Regulating Low Temperature HSRL
Self- Regulating, Energy Efficient 16 AWG Buss Wire Circuit Lengths to 660 Feet Process Temperature Maintenance to 150°F (65°C) Maximum Continuous Exposure Temperature, Power Off, 185°F (85°C) Freeze Protection of Fire Protection System Piping Available in 3, 5, 8, and 10 Watts per Foot 120 and 208-277 Volts Available Division 1 Hazardous Locations Approximate Size 3/8"W x 1/8"H Min. Bend Radius 1-1/8" For Use on Metal and Plastic Pipes FM and CSA Approved

Self- Regulating, Energy Efficient

16 AWG Buss Wire

Circuit Lengths to 660 Feet

Process Temperature Maintenance to 150°F (65°C)

Maximum Continuous Exposure Temperature, Power Off, 185°F (85°C)

Freeze Protection of Fire Protection System Piping

Available in 3, 5, 8, and 10 Watts per Foot

120 and 208-277 Volts Available

Division 1 Hazardous Locations

Approximate Size 3/8"W x 1/8"H

Min. Bend Radius 1-1/8"

For Use on Metal and Plastic Pipes

FM and CSA Approved

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number HSRL
Product Name Self-Regulating Low Temperature
Heater Type Heating Cables; Trace Line Heater
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Applications Drying
View Details
Tubular Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters
Heating Capacity 0.60 to 18.00 kW (2.05 to 61.41 MBH)
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Wire Harnesses -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details