TRI-475 -- TUBULAR HEATER - .475" DIA. ROUND TUBULAR HEATERS
Chromalox
Tubular Heater - .475" Dia. Round Tubular Heaters
TRI-475
Description
INCOLOY® Sheath
450 - 4,750 Watts
30 W/In²
1600°F Max. Sheath Temp.
Description
INCOLOY® Sheath
450 - 4,750 Watts
30 W/In²
1600°F Max. Sheath Temp.
Datasheet
Suppliers
Tubular Heater - .475" Dia. Round Tubular Heaters
TRI-475
INCOLOY® Sheath
450 - 4,750 Watts
30 W/In²
1600°F Max. Sheath Temp.
- INCOLOY® Sheath
- 450 - 4,750 Watts
- 30 W/In²
- 1600°F Max. Sheath Temp.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TRI-475 |
|
Product Name
|
Tubular Heater - .475" Dia. Round Tubular Heaters |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
1600 F (871 C)
|
|
Heating Capacity
|
0.45 to 4.75 kW (1.54 to 16.21 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Tubular Heaters
Heating Capacity
0.60 to 18.00 kW (2.05 to 61.41 MBH)
Sleeve (Sheath) Material
Copper; Nickel Alloy; Stainless Steel; Steel
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.45 kW (4.95 MBH)
AC Voltage Required
120 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-40 to 140 F (-40 to 60 C)
Heating Capacity
1.00 kW (3.41 MBH)
View Details