Chromalox Immersion Heater - Screw Plug - Process Water Applications ARMTS

Description
1" NPT stainless Steel Passivated Screw Plug Stainless Steel Passivated Element High Watt Density (64 - 86 W/In²) 0.75 - 3 kW Intergral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
Description
1" NPT stainless Steel Passivated Screw Plug Stainless Steel Passivated Element High Watt Density (64 - 86 W/In²) 0.75 - 3 kW Intergral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Datasheet Summary
Powered by GS/AI

The ARMTS Immersion Heater from Chromalox is designed for process water applications and features a 1" NPT stainless steel passivated screw plug. It is equipped with a stainless steel passivated heating element that offers a high watt density ranging from 64 to 86 W/in². The heater is available in power ratings from 0.75 kW to 3 kW and operates at 120 or 240 volts in a single-phase configuration. An integral SPST thermostat is included for temperature control. The heater can be configured with either a general-purpose or moisture-resistant/explosion-resistant terminal enclosure. It is UL Listed and CSA Certified, ensuring compliance with safety standards. This product is suitable for applications requiring reliable heating in various environments.

Datasheet Summary
Powered by GS/AI

The ARMTS Immersion Heater from Chromalox is designed for process water applications and features a 1" NPT stainless steel passivated screw plug. It is equipped with a stainless steel passivated heating element that offers a high watt density ranging from 64 to 86 W/in². The heater is available in power ratings from 0.75 kW to 3 kW and operates at 120 or 240 volts in a single-phase configuration. An integral SPST thermostat is included for temperature control. The heater can be configured with either a general-purpose or moisture-resistant/explosion-resistant terminal enclosure. It is UL Listed and CSA Certified, ensuring compliance with safety standards. This product is suitable for applications requiring reliable heating in various environments.

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Process Water Applications - ARMTS - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Process Water Applications
ARMTS
Immersion Heater - Screw Plug - Process Water Applications ARMTS
1" NPT stainless Steel Passivated Screw Plug Stainless Steel Passivated Element High Watt Density (64 - 86 W/In²) 0.75 - 3 kW Intergral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
  • 1" NPT stainless Steel Passivated Screw Plug
  • Stainless Steel Passivated Element
  • High Watt Density (64 - 86 W/In²)
  • 0.75 - 3 kW
  • Intergral Thermostat (SPST)
  • 120 and 240 Volt, Single Phase
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number ARMTS
Product Name Immersion Heater - Screw Plug - Process Water Applications
Heater Type Immersion Heater
Heating Capacity 0.75 to 3.00 kW (2.56 to 10.24 MBH)
Sleeve (Sheath) Material Stainless Steel
Applications Process Waters
Unlock Full Specs
to access all available technical data

Similar Products

Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
PTC Air Heaters – MSH Type - MSH(W)-2060B-150S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.65 kW (2.22 MBH)
AC Voltage Required 220 volts
View Details
Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
Sleeve (Sheath) Material Alloy
View Details