RIN -- IMMERSION HEATER - SCREW PLUG - SMALL TANK APPLICATIONS
Chromalox
Immersion Heater - Screw Plug - Small Tank Applications
RIN
Description
3/4" NPT Brass Screw Plug, Double Threaded
INCOLOY® Sheath Element
25 - 40 W/In²
100 - 1,000 Watts
120 and 240 Volt, Single Phase
6" Leadwires
CSA
Description
3/4" NPT Brass Screw Plug, Double Threaded
INCOLOY® Sheath Element
25 - 40 W/In²
100 - 1,000 Watts
120 and 240 Volt, Single Phase
6" Leadwires
CSA
Datasheet
Suppliers
Immersion Heater - Screw Plug - Small Tank Applications
RIN
3/4" NPT Brass Screw Plug, Double Threaded
INCOLOY® Sheath Element
25 - 40 W/In²
100 - 1,000 Watts
120 and 240 Volt, Single Phase
6" Leadwires
CSA
- 3/4" NPT Brass Screw Plug, Double Threaded
- INCOLOY® Sheath Element
- 25 - 40 W/In²
- 100 - 1,000 Watts
- 120 and 240 Volt, Single Phase
- 6" Leadwires
- CSA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
RIN |
|
Product Name
|
Immersion Heater - Screw Plug - Small Tank Applications |
|
Heater Type
|
Immersion Heater
|
|
Heating Capacity
|
0.10 to 1.00 kW (0.3412 to 3.41 MBH)
|
|
Sleeve (Sheath) Material
|
INCOLOY®
|
|
Applications
|
Small Tank
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Band Heater
Insulation Options
Ceramic; Mica
Applications
Molding, Extrusion, Container/tank/pipe Heating, Pharmaceutical/Food Industry
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.45 kW (4.95 MBH)
AC Voltage Required
220 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-40 to 140 F (-40 to 60 C)
Heating Capacity
1.00 kW (3.41 MBH)
View Details