GS3 -- IMMERSION HEATER - OVER-THE-SIDE - SIDE MOUNT METAL TUBE HEATER
Chromalox
Immersion Heater - Over-the-side - Side Mount Metal Tube Heater
GS3
Description
316 Stainless Steel Sheath Tubes
40 W/In²
3 - 36 kW
120, 240 and 480 Volt, Single Phase
Moisture Resistant Terminal Enclosure
Third-party certifications: UL Listed, cUL
Description
316 Stainless Steel Sheath Tubes
40 W/In²
3 - 36 kW
120, 240 and 480 Volt, Single Phase
Moisture Resistant Terminal Enclosure
Third-party certifications: UL Listed, cUL
Datasheet
Suppliers
Immersion Heater - Over-the-side - Side Mount Metal Tube Heater
GS3
316 Stainless Steel Sheath Tubes
40 W/In²
3 - 36 kW
120, 240 and 480 Volt, Single Phase
Moisture Resistant Terminal Enclosure
Third-party certifications: UL Listed, cUL
- 316 Stainless Steel Sheath Tubes
- 40 W/In²
- 3 - 36 kW
- 120, 240 and 480 Volt, Single Phase
- Moisture Resistant Terminal Enclosure
- Third-party certifications: UL Listed, cUL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
GS3 |
|
Product Name
|
Immersion Heater - Over-the-side - Side Mount Metal Tube Heater |
|
Heater Type
|
Immersion Heater; Over the Side Heater
|
|
Maximum Operating (Sheath) Temperature
|
180 to 219 F (82.22 to 104 C)
|
|
Heating Capacity
|
3.00 to 36.00 kW (10.24 to 123 MBH)
|
|
Sleeve (Sheath) Material
|
Stainless Steel; and Titanium
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Immersion Heater
Heating Capacity
5.00 to 3000.00 kW (17.06 to 10235 MBH)
Sleeve (Sheath) Material
Copper; Nickel Alloy; Stainless Steel; Steel
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.55 kW (5.29 MBH)
AC Voltage Required
120 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-49 to 158 F (-45 to 70 C)
Heating Capacity
0.95 kW (3.24 MBH)
View Details