HCH -- COMFORT AIR HEATER - CONVECTION - WALL MOUNTED CONVECTION HEATER
Chromalox
Comfort Air Heater - Convection - Wall Mounted Convection Heater
HCH
Description
500 - 5,000 Watts
1,706 - 14,060 Btuh
120, 208, 240, 277, 480, 575 and 600 Volt
1 and 3 Phase
Built-In Controls
24", 36" or 48" Widths
Third-party certifications: UL Listed, CSA
Description
500 - 5,000 Watts
1,706 - 14,060 Btuh
120, 208, 240, 277, 480, 575 and 600 Volt
1 and 3 Phase
Built-In Controls
24", 36" or 48" Widths
Third-party certifications: UL Listed, CSA
Datasheet
Suppliers
Comfort Air Heater - Convection - Wall Mounted Convection Heater
HCH
500 - 5,000 Watts
1,706 - 14,060 Btuh
120, 208, 240, 277, 480, 575 and 600 Volt
1 and 3 Phase
Built-In Controls
24", 36" or 48" Widths
Third-party certifications: UL Listed, CSA
- 500 - 5,000 Watts
- 1,706 - 14,060 Btuh
- 120, 208, 240, 277, 480, 575 and 600 Volt
- 1 and 3 Phase
- Built-In Controls
- 24", 36" or 48" Widths
- Third-party certifications: UL Listed, CSA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
HCH |
|
Product Name
|
Comfort Air Heater - Convection - Wall Mounted Convection Heater |
|
Heater Type
|
Air Heater
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-40 to 140 F (-40 to 60 C)
Heating Capacity
1.00 kW (3.41 MBH)
View Details
Heater Type
Air Heater
Sleeve (Sheath) Material
Steel
View Details
Ambrell Induction Heating Solutions
Heater Type
Induction
Max Air Temperature
115 F (46.11 C)
Heating Capacity
150.00 kW (512 MBH)
View Details
Tempco Electric Heater Corporation
Heater Type
Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature
190 F (87.78 C)
Heating Capacity
1.00 to 6.00 kW (3.41 to 20.47 MBH)
View Details