TRI-246 -- TUBULAR HEATER - .246" DIA. ROUND CROSS-SECTION
Chromalox
Tubular Heater - .246" Dia. Round Cross-Section
TRI-246
Description
INCOLOY® Sheath
30 W/In²
165 - 2,365 Watts
120 and 240 Volt
1600°F Max. Sheath Temp.
Description
INCOLOY® Sheath
30 W/In²
165 - 2,365 Watts
120 and 240 Volt
1600°F Max. Sheath Temp.
Datasheet
Suppliers
Tubular Heater - .246" Dia. Round Cross-Section
TRI-246
INCOLOY® Sheath
30 W/In²
165 - 2,365 Watts
120 and 240 Volt
1600°F Max. Sheath Temp.
- INCOLOY® Sheath
- 30 W/In²
- 165 - 2,365 Watts
- 120 and 240 Volt
- 1600°F Max. Sheath Temp.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TRI-246 |
|
Product Name
|
Tubular Heater - .246" Dia. Round Cross-Section |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
1600 F (871 C)
|
|
Heating Capacity
|
0.17 to 2.37 kW (0.5629 to 8.07 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Induction
Applications
Annealing or Heat Treating
Phase
Three Phase AC Voltage
View Details
Heater Type
Air Heater; EnclosureHeater
Heating Capacity
0.60 kW (2.05 MBH)
Sleeve (Sheath) Material
Aluminum
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Pelonis Technologies, Inc.
Heater Type
Air Heater
Heating Capacity
0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required
120 volts
View Details