V -- COMFORT AIR HEATER - CONVECTION - VERTICAL CONVECTION HEATER
Chromalox
Comfort Air Heater - Convection - Vertical Convection Heater
V
Description
2 - 4.5 kW
6,824 - 15,354 Btuh
120, 240 and 480 Volt
Single Phase
Description
2 - 4.5 kW
6,824 - 15,354 Btuh
120, 240 and 480 Volt
Single Phase
Datasheet
Suppliers
Comfort Air Heater - Convection - Vertical Convection Heater
V
2 - 4.5 kW
6,824 - 15,354 Btuh
120, 240 and 480 Volt
Single Phase
- 2 - 4.5 kW
- 6,824 - 15,354 Btuh
- 120, 240 and 480 Volt
- Single Phase
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
V |
|
Product Name
|
Comfort Air Heater - Convection - Vertical Convection Heater |
|
Heater Type
|
Air Heater
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Immersion Heater
Sleeve (Sheath) Material
Copper; Nickel Alloy; Stainless Steel; Steel
Applications
Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.45 kW (4.95 MBH)
AC Voltage Required
120 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
ForcedAir; Air Heater; EnclosureHeater
Heating Capacity
0.70 kW (2.39 MBH)
Sleeve (Sheath) Material
Aluminum
View Details