Chromalox Datasheets for Immersion Heaters

Immersion heaters are used in applications that require immersing the heater in the substance to be heated.
Immersion Heaters: Learn more

Product Name Notes
LTFX units provide low watt density heating over a large surface area, while providing precise temperature control for such materials as fire water storage, asphalt, diesel, lube oils, ethanol, bio-diesel,...
STFX units provide replaceable-element design in a compact setting, while providing precise temperature control. Units comply with API- 614 and can be used for such materials as lube oil, fire...
1" NPT Brass Screw Plug Copper Sheath Element for Water Heating 43 - 86 W/In² 350 - 1,500 Watts 120 and 240 Volt, Single Phase Integral Plug and Receptacle
1" NPT Brass Screw Plug Copper Sheath Element 43 - 86 W/In² 350 - 3,000 Watts 120 and 240 Volt, Single Phase Without Terminal Cover Thermowell Third-party certifications: UL Recognized,...
1" NPT Brass Screw Plug Copper Sheath Element High Watt Density (64 - 86 W/In²) 0.75 -3 kW Integral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose or...
1" NPT Brass Screw Plug Copper Sheath Element Third-party certifications: UL Listed, CSA, cCSAus High Watt Density (64 - 86 W/In²) 0.75 - 3 kW Without Thermostat 120 and 240...
1" NPT Passivated Stainless Steel Screw Plug Stainless Steel Passivated Sheath Element 64 - 86 W/In² 750 - 3,000 Watts 120, and 240 Volt, Single Phase Without Terminal Cover Thermowell...
1" NPT stainless Steel Passivated Screw Plug Stainless Steel Passivated Element High Watt Density (64 - 86 W/In²) 0.75 - 3 kW Intergral Thermostat (SPST) 120 and 240 Volt, Single...
1" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Element High Watt Density (64 - 86 W/In²) 0.75 - 3 kW Without Thermostat 120 and 240 Volt, Single Phase...
1" NPT Steel Screw Plug Steel Sheath Element 20 W/In² 0.25 - 1.5 kW Integral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal...
1" NPT Steel Screw Plug Steel Sheath Elements 20 W/In² 0.25 - 1.5 kW Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or...
1" Steel Screw Plug Steel Sheath Element for Oil Heating 20 - 21 W/In² 350 - 900 Watts 120 and 240 Volt, Single Phase Integral Plug and Receptacle
1-1/4" NPT Brass Screw Plug 120 and 240 Volt, Single Phase Copper Sheath Element 64 - 86 W/In² 750 - 5,000 Watts Without Terminal Cover Without Thermowell Third-party certifications: UL...
1-1/4" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (43 - 86 W/In²) 1 - 2 kW Intergral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose...
1-1/4" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (53 - 86 W/In²) 0.6 - 2 kW Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture...
1-1/4" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Element High Watt Density (43 - 86 W/In²) 1 - 2 kW Integral Thermostat (SPST) 120 and 240 Volt, Single...
1-1/4" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Elements High Watt Density (43 - 86 W/In²) 1 - 2 kW Without Thermostat 120 and 240 Volt, Single Phase...
1-1/4" NPT Steel Screw Plug Steel Sheath Element 10 and 20 W/In² Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant...
1-1/4" NPT Steel Screw Plug Steel Sheath Elements 10 - 20 W/In² Integral Thermostat (SPST) 120 and 240 Volt, Single Phase 0.5 - 3 kW General Purpose or Moisture Resistant/Explosion...
1/2 and 3/4" NPT Brass Screw Plug INCOLOY® Sheath Element 30 - 36 W/In² 100 - 1,000 Watts 120 and 240 Volt, Single Phase Integral Plug and Receptacle CSA
1/2 and 3/4" Stainless Steel Screw Plug Passivated Stainless Steel Sheath Element 28 - 35 W/In² 250 - 750 Watts 120 Volt, Single Phase Integral Plug and Receptacle CSA
12-40 Ft. Immersed Length (1, 2 or 3 Flexible Assemblies) 6 - 60 kW (20 - 2,045 Mbh) 240 and 480V², 3 Phase Low Watt Density, High Wattage Installs through...
2 1/2" NPT Steel Screw Plug INCOLOY Sheath Elements (2 to 80 W/In² Water) (2 to 23 W/In² Oil) Field Adjustable kWs and Voltage Ratings 0.5 - 40kW Water, 0.5...
2" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (46 - 53 W/In²) 1.5 - 15 kW Integral Thermostat (DPST) 120, 208, 240 and 480 Volt, Single Phase...
2" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (46 - 53 W/In²) 1.5 - 15 kW Without Thermostat 120, 208, 240 and 480 Volt, Single Phase General...
2" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (61 - 67 WIn²) 3 - 12 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture...
2" NPT Brass Screw Plug INCOLOY® Sheath Elements 52 - 56 W/In² 5 - 15 kW Integral Thermostat and Cutout 208, 240 and 480 Volt, Three Phase Third-party certifications: UL...
2" NPT Brass Screw Plug INCOLOY® Sheath Elements HIgh Watt Density (50 W/In²) 5 - 10 kW Without Thermostat 208, 240 and 480 Volt, 1 and 3 Phase General Purpose...
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements 3 - 18 kW 208, 240 and 480 Volt, 1 and 3 Phase High Watt Density (38 -...
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements High Watt Density (43 - 51 W/In²) 1.5 - 15 kW Without Thermostat 120, 208, 240 and 480...
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements High Watt Density (43 - 51 W/In²) 2 - 15 kW Integral Thermostat (DPST) 208, 240 and 480...
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements High Watt Density (45 W/In²) 3 - 18 kW Intergrated Thermostat (DPST) 240 and 480 Volt, Three Phase...
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements Low Watt Density (15 W/In²) 1 - 6 kW Without Thermostat 240 and 480 Volt, Three Phase General...
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements Medium Watt Density (23 W/In²) 3 - 9 kW Intgral Thermostat (DPST) 240 and 480 Volt, Three Phase...
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements Medium Watt Density (23 W/In²) 3 - 9 kW Without Thermostat 240 and 480 Volt, Three Phase General...
2" NPT Stainless Steel Passivated Screw Plug Third-party certifications: UL Listed, CSA, cCSAus Stainless Steel Passivated Sheath Elements Low Watt Density (15 W/In²) 1 - 6 kW Integral Thermostat (DPST)...
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements 3 -18 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, Moisture Resistant Third-party...
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 51 W/In²) 2 - 15 kW Integral Thermostat (DPST) 240 and 480 Volt, Single Phase General...
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 52 W/In²) 1.5 - 15 kW Without Thermostat 120, 240 and 480 Volt, Single Phase General...
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements Low Watt Density (15 W/In²) 1 - 6 kW Integral Thermostat (DPST) 240 and 480 Volt, Three Phase General Purpose or...
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements Low Watt Density (15 W/In²) 1 - 6 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion...
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements Medium Watt Density (23 W/In²) 3 - 9 kW Integral Thermostat (DPST) 120, 240 and 480 Volt, Three Phase General Purpose...
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements Medium Watt Density (23 W/In²) 3 - 9 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion...
2" NPT Stainless Steel Screw Plug Integral Thermostat (DPST) INCOLOY® Sheath Elements 3 - 18 kW 120, 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure...
2" NPT Steel Screw Plug General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Steel Sheath Elements 6 - 8 W/In² 0.5 - 3 kW Integral Thermostat (DPST) 120, 208, 240...
2" NPT Steel Screw Plug General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Steel Sheath Elements 15 W/In² 3 - 9 kW Without Thermostat 240 and 480 Volt,...
2" NPT Steel Screw Plug INCOLOY® Sheath Elements 12 W/In² 4 - 13 kW 240 and 480 Volt, Single Phase Moisture Resistant/Explosion Resistant Terminal Enclosure Without Controls
2" NPT Steel Screw Plug Integral Thermostat (DPST) Steel Sheath Elements 6 - 8 W/In² 0.5 - 3 kW 120, 208, 240 and 480 Volt, 1 & 3 Phase General...
2" NPT Steel Screw Plug Steel Sheath Elements 15 W/In² 2 - 6 kW Integral Thermostat (DPST) 240 and 480 Volt, Single Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal...
2" NPT Steel Screw Plug Steel Sheath Elements 15 W/In² 2 - 6 kW Without Thermostat 240 and 480 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or...
2" NPT Steel Screw Plug Steel Sheath Elements 23 - 26 W/In² 1.5 - 6 kW Integral Thermostat (DPST) 120, 208, 240 and 480 Volt, Single Phase General Purpose Terminal...
2" NPT Steel Screw Plug Steel Sheath Elements 23 - 26 W/In² 1.5 - 6 kW Without Thermostat 120, 208, 240 and 480 Volt, Single Phase General Purpose, Moisture Resistant/Explosion...
2" NPT Steel Screw Plug Steel Sheath Elements 23 W/In² 3 - 9 kW Integral Thermostat (DPST) 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure...
2" NPT Steel Screw Plug Steel Sheath Elements 23 W/In² 3 - 9 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or...
2" NPT Steel Screw Plug Steel Sheath Elements 6 - 8 W/In² 0.5 - 3 kW Without Thermostat 120, 208, 240 and 480 Volt, 1 & 3 Phase General Purpose,...
2" NPT Steel ScrewPlug Steel Sheath Elements 15 W/In² 3 - 9 kW Integral Thermostat (DPST) 240 and 480 Volt, Three Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure...
2-1/2 x 2-1/2" Square Brass Flange Copper Sheath Elements High Watt Densities (See Catalog Page for Table) 13.5 - 18 kW 208 and 480 Volt, Three Phase Third-party certifications: UL...
2-1/2" NPT Brass Screw Plug General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Copper Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Without...
2-1/2" NPT Brass Screw Plug Integral Thermostat (DPST) Copper Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW 120, 208, 240 and 480 Volt, 1 and...
2-1/2" NPT Stainless Steel Passivated Screw Plug Moisture Resistant/Explosion Resistant Terminal Enclosure Stainless Steel Passivated Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Integral Thermostat...
2-1/2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Without Thermostat 120, 208, 240 and 480...
2-1/2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Integral Thermostat (DPST) 240 and 480 Volt, Three Phase General...
2-1/2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose,...
2-1/2" NPT Steel Screw Plug 240 and 480 Volt, Three Phase Steel Sheath Elements 15 W/In² 3 - 9 kW Integral Thermostat (DPST) General Purpose or Moisture Resistant/Explosion Resistant Terminal...
2-1/2" NPT Steel Screw Plug Steel Sheath Elements 15 W/In² 3 - 9 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or...
2-1/2" NPT Steel Screw Plug Steel Sheath Elements 23 - 26 W/In² 3 - 9 kW Integral Thermostat 208, 240 and 480 Volt, 1 and 3 Phase General Purpose Terminal...
2-1/2" NPT Steel Screw Plug Steel Sheath Elements 23 - 26 W/In² 3 - 9 kW Without Thermostat 120, 208, 240 and 480 Volt, 1 and 3 Phase General Purpose,...
2-1/2" NPT Steel Screw Plug Steel Sheath Elements 6 - 8 W/In² 0.5 - 3 kW Without Thermostat 120, 208, 240 and 480 Volt, Single Phase General Purpose, Moisture Resistant/Explosion...
2-1/2" NPT Steel Screw Plug With Thermostat Steel Sheath Elements 6 W/In² 0.75 - 2.5 kW 120, 208, 240, and 480 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal...
208, 240 and 480 Volt, Three Phase Third-party certifications: UL Recognized, CSA Applications Hot Water Storage Tanks Warming Equipment Preheating All Grades of Oil Food Processing Equipment Cleaning and Rinsing...
3/4" NPT Brass Screw Plug, Double Threaded INCOLOY® Sheath Element 25 - 40 W/In² 100 - 1,000 Watts 120 and 240 Volt, Single Phase 6" Leadwires CSA
3/4" NPT Brass Screw Plug Stainless Steel Sheath Element 20 - 22 W/In² 150 - 600 Watts 120 and 240 Volt, Single Phase Integral Plug and Receptacle CSA
3/4" Steel Screw Plug, Double Threaded Stainless Steel Sheath Element 17 - 25 W/In² 150 - 600 Watts 120 and 240 volt, Single Phase 6' Leadwires CSA
304 Stainless Steel Electro-polished Thinblade Elements 20 W/In² 3 - 10 kW 240 and 480 Volt, Three Phase Moisture Resistant Terminal Enclosure UL Listed
304 Stainless Steel Element 5, 10, 20, or 40 w/in² (1, 1.6, 3.5 & Carbon Steel Flange 3" to 12" 150# Flange Size Moisture Resistant Terminal Third Party Certified 1...
304 Stainless Steel, Titanium, Steel, Copper, and Carpenter 20 Sheath Elements 5 - 7.5 kW 20 - 44 W/In² 240 Volt, Single Phase Moisture Resistant Terminal Enclosure
316 Stainless Steel Sheath Tubes 40 W/In² 1 - 12 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
316 Stainless Steel Sheath Tubes 40 W/In² 3 - 36 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
316 Stainless Steel Sheath Tubes Surface Area (4.6 - 89.8 Ft²)
6 Fluoropolymer Covered Stainless Steel Elements 10 W/in² 2 - 12 kW 240 and 480 Volt, Three Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
9 Fluoropolymer Covered Stainless Steel Elements 10 W/in² 3 - 18 kW 240 and 480 Volt, Three Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
Circular Blades Steel Sheath Elements Low Watt Density (12 and 18 W/In²) 7.5 - 24 kW 240 and 480 Volt, 1 and 3 Phase Moisture Resistant Terminal Enclosure 12 ft.
Copper Sheath Elements (40 W/In²) 304 SS Riser 120, 240 and 480V, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Clean Water 2 Element 2 - 12 kW 3...
Copper Sheath Elements (40 W/In²) 304 Stainless Steel Riser 120, 240 and 480V, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Clean Water 2 Element 2 - 12 kW...
Flat Elements Fluoropolymer Coated Stainless Steel Elements 20 W/In² 3 - 10 kW 240 and 480 Volt, Three Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA
Fluoropolymer Covered Stainless Steel Elements 10 W/in² 3 - 18 kW 240 and 480 Volt, Three Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
General Purpose, Moisture Resistant or Moisture Resistant/Explosion Resistant Terminal Enclosure Stainless Steel Thermowell 45 W/In² 6 - 200 kW Third-party certifications: UL Listed, CSA, cCSAus General Purpose, Moisture Resistant or...
INCOLOY® Sheath Elements (40W/In²) Stainless Steel Riser (36 and 48") 120, 240 and 480 Volt, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Corrosive Fluids 2 Element 2 -...
INCOLOY® Sheath Elements Enclosed in Quartz Tube 25 W/In² 1 - 10 KW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
INCOLOY® Sheath Elements Enclosed in Quartz Tube 25 W/In² 3 - 30 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
INCOLOY® Sheath Elements W/In²) Stainless Steel Riser (36 and 48") 120, 240 and 480 Volt, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Corrosive Fluids 2 Element 2 -...
INCOLOY® Sheath Elements 20 W/In² 3, 4, 5, 6 and 7.5 kW 240 and 480 Volt, Single Phase
L-Shaped Fluoropolymer Covered Stainless Steel Elements 10 W/in² 1 - 6 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
L-Shaped Fluoropolymer Covered Stainless Steel Elements 10 W/in² 1 - 6 kW 120, 240 and 480 Volt, Single Phase Moisture/Corrosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, CE
Passivated 316 Stainless Steel Sheath Elements 1 - 9 kW 21 - 34 W/In² 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure UL Recognized
Round Cross Section Elements Fluoropolymer Coated Stainless Steel Elements 20 W/In² 1 - 8 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed,...
Side Mount Fluoropolymer Covered Stainless Steel Elements 10 W/in² 1 - 6 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
Side Mount Fluoropolymer Covered Stainless Steel Elements 10 W/in² Third-party certifications: UL Listed, CSA, CE 1 - 6 kW 120, 240 and 480 Volt, Single Phase Moisture/Corrosion Resistant Terminal Enclosure...
Stainless Steel Sheath Elements (40 W/In²) Stainless Steel Riser (36 and 48") 120, 240 and 480V, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Mildly Corrosive Fluids 2 Element...
Steel Sheath Elements (20 W/In²) Steel Riser (36 and 48") 120, 240 and 480V, 1 and 3 Phase Moisture Resistant terminal Enclosure For Medium Weight Oils & Degreasing Solutions 2...
Steel Sheath Elements 20 W/In² 3, 4, 5, 6 and 7.5 kW 240 and 480 Volt, Single Phase
Straight Blade Steel Sheath Elements Low Watt Density (12 and 18 W/In²) 7.5 - 24 kW 240 and 480 Volt, 1 and 3 Phase Moisture Resistant Terminal Enclosure 12 ft.
Titanium Sheath Elements 1 - 8 kW 20 - 35 W/In² 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure UL Recognized
Titanium Sheath Tubes 40 W/In² 1 - 12 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
Titanium Sheath Tubes 40 W/In² 3 - 36 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
Titanium Sheath Tubes Surface Area (4.6 - 89.8 Ft²)