Chromalox Immersion Heater - Screw Plug - Clean Water Applications ARMT-1

Description
1-1/4" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (43 - 86 W/In²) 1 - 2 kW Intergral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Description
1-1/4" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (43 - 86 W/In²) 1 - 2 kW Intergral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Clean Water Applications - ARMT-1 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Clean Water Applications
ARMT-1
Immersion Heater - Screw Plug - Clean Water Applications ARMT-1
1-1/4" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (43 - 86 W/In²) 1 - 2 kW Intergral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
  • 1-1/4" NPT Brass Screw Plug
  • Copper Sheath Elements
  • High Watt Density (43 - 86 W/In²)
  • 1 - 2 kW
  • Intergral Thermostat (SPST)
  • 120 and 240 Volt, Single Phase
  • General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number ARMT-1
Product Name Immersion Heater - Screw Plug - Clean Water Applications
Heater Type Immersion Heater
Heating Capacity 1.00 to 2.00 kW (3.41 to 6.82 MBH)
Sleeve (Sheath) Material Copper
Applications Clean Water Heating
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater HVI 030 - 03073.0-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 50/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 50.00 kW (171 MBH)
View Details
Cast Bronze Nozzle Heater Bushings -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 600 to 1200 F (316 to 649 C)
Sleeve (Sheath) Material Aluminum (optional feature); Bronze
View Details