Chromalox Immersion Heater - Screw Plug - Solution Water Applications MTI-3

Description
2-1/2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Description
2-1/2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Solution Water Applications - MTI-3 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Solution Water Applications
MTI-3
Immersion Heater - Screw Plug - Solution Water Applications MTI-3
2-1/2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
  • 2-1/2" NPT Stainless Steel Screw Plug
  • INCOLOY® Sheath Elements
  • High Watt Density (46 - 53 W/In²)
  • 3 - 18 kW
  • Without Thermostat
  • 240 and 480 Volt, Three Phase
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number MTI-3
Product Name Immersion Heater - Screw Plug - Solution Water Applications
Heater Type Immersion Heater
Heating Capacity 3.00 to 18.00 kW (10.24 to 61.41 MBH)
Sleeve (Sheath) Material INCOLOY®
Applications Solution Water
Unlock Full Specs
to access all available technical data

Similar Products

Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EASYHEAT Induction Heater - 8310 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 10.00 kW (34.12 MBH)
View Details
Electric Fuel Gas Startup Heater -  - Gaumer Process
Specs
Heater Type Specialty Industrial Heaters; Gas Turbine Startup
Applications Gases/Vapors
View Details
Finned Tubular Heater - FT Series - Backer Hotwatt Inc.
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.53 to 7.70 kW (1.81 to 26.27 MBH)
View Details