S -- COMPONENT HEATER - 1-1/2" WIDE STRIP HEATER
Chromalox
Component Heater - 1-1/2" Wide Strip Heater
S
Description
One Terminal, Each End
8 - 71-7/8" Lengths
150 - 3,000 Watts
120 and 240 Volt
6 - 21 W/In²
Third-party certifications: UL Recognized, CSA, CE, VDE
Description
One Terminal, Each End
8 - 71-7/8" Lengths
150 - 3,000 Watts
120 and 240 Volt
6 - 21 W/In²
Third-party certifications: UL Recognized, CSA, CE, VDE
Datasheet
Suppliers
Component Heater - 1-1/2" Wide Strip Heater
S
One Terminal, Each End
8 - 71-7/8" Lengths
150 - 3,000 Watts
120 and 240 Volt
6 - 21 W/In²
Third-party certifications: UL Recognized, CSA, CE, VDE
- One Terminal, Each End
- 8 - 71-7/8" Lengths
- 150 - 3,000 Watts
- 120 and 240 Volt
- 6 - 21 W/In²
- Third-party certifications: UL Recognized, CSA, CE, VDE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
S |
|
Product Name
|
Component Heater - 1-1/2" Wide Strip Heater |
|
Heater Type
|
Strip
|
|
Heating Capacity
|
0.15 to 3.00 kW (0.5118 to 10.24 MBH)
|
|
Sleeve (Sheath) Material
|
Iron; Chrome Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-49 to 158 F (-45 to 70 C)
Heating Capacity
0.01 to 0.03 kW (0.0341 to 0.1024 MBH)
View Details
Heater Type
Circulation Heater
Sleeve (Sheath) Material
Copper; Nickel Alloy; Stainless Steel; Steel
Applications
Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
View Details
Excelitas Technologies Corp.
Heater Type
Specialty Industrial Heaters; Flash lamp
Applications
Curing or Tempering
View Details
Heater Type
Immersion Heater
Sleeve (Sheath) Material
Copper; Stainless Steel (optional feature); Titanium
View Details