Chromalox Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater TLS

Description
Stainless Steel Sheath Elements (40 W/In²) Stainless Steel Riser (36 and 48") 120, 240 and 480V, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Mildly Corrosive Fluids 2 Element 2 - 12 kW 3 Element 3 - 18 kW Third-party certifications: UL Listed, CSA
Datasheet
Description
Stainless Steel Sheath Elements (40 W/In²) Stainless Steel Riser (36 and 48") 120, 240 and 480V, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Mildly Corrosive Fluids 2 Element 2 - 12 kW 3 Element 3 - 18 kW Third-party certifications: UL Listed, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater - TLS - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater
TLS
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater TLS
Stainless Steel Sheath Elements (40 W/In²) Stainless Steel Riser (36 and 48") 120, 240 and 480V, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Mildly Corrosive Fluids 2 Element 2 - 12 kW 3 Element 3 - 18 kW Third-party certifications: UL Listed, CSA
  • Stainless Steel Sheath Elements (40 W/In²)
  • Stainless Steel Riser (36 and 48")
  • 120, 240 and 480V, 1 and 3 Phase
  • Moisture Resistant Terminal Enclosure
  • For Mildly Corrosive Fluids
  • 2 Element 2 - 12 kW
  • 3 Element 3 - 18 kW
  • Third-party certifications: UL Listed, CSA
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number TLS
Product Name Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater
Heater Type Immersion Heater; Over the Side Heater
Heating Capacity 2.00 to 18.00 kW (6.82 to 61.41 MBH)
Sleeve (Sheath) Material Stainless Steel
Applications Mild Corrosive Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 50/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 50.00 kW (171 MBH)
View Details
Process Circulation Heater -  - Gaumer Process
Specs
Heater Type Tubular Heaters; Circulation Heater
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
View Details
Tubular Screw Plug - L Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Heating Capacity 0.35 to 18.00 kW (1.19 to 61.41 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Steel (optional feature)
View Details