Chromalox Comfort Air Heater - Infrared Radiant Heater - STAR-F STAR-F

Description
2 to 13.5 kW 6,824 to 46,062 BTU/Hr 208, 240, 277, 480, and 600 Volts Single or 3 Phase - Most Models Field Convertible Fixed Overhead - Convertible to Portable UL Listed, CSA Registered ChromaStar Accessories
Datasheet
Description
2 to 13.5 kW 6,824 to 46,062 BTU/Hr 208, 240, 277, 480, and 600 Volts Single or 3 Phase - Most Models Field Convertible Fixed Overhead - Convertible to Portable UL Listed, CSA Registered ChromaStar Accessories
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comfort Air Heater - Infrared Radiant Heater - STAR-F - STAR-F - Chromalox
Pittsburgh, PA, United States
Comfort Air Heater - Infrared Radiant Heater - STAR-F
STAR-F
Comfort Air Heater - Infrared Radiant Heater - STAR-F STAR-F
2 to 13.5 kW 6,824 to 46,062 BTU/Hr 208, 240, 277, 480, and 600 Volts Single or 3 Phase - Most Models Field Convertible Fixed Overhead - Convertible to Portable UL Listed, CSA Registered ChromaStar Accessories
  • 2 to 13.5 kW
  • 6,824 to 46,062 BTU/Hr
  • 208, 240, 277, 480, and 600 Volts
  • Single or 3 Phase - Most Models Field Convertible
  • Fixed Overhead - Convertible to Portable
  • UL Listed, CSA Registered
  • ChromaStar Accessories
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number STAR-F
Product Name Comfort Air Heater - Infrared Radiant Heater - STAR-F
Heater Type Radiant Heater; Radiant Reflective Process Heater; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
44 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1XXXM(B)-403S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
EKOHEAT Induction Heater - 300/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 300.00 kW (1024 MBH)
View Details
Inline Heaters -  - WATTCO
Specs
Heater Type Circulation Heater
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
Applications Clean Water Heating; Process Waters; Chemicals, Food Industry
View Details