Chromalox Immersion Heater - Screw Plug - Solution Water Applications ARMTI-2

Description
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 51 W/In²) 2 - 15 kW Integral Thermostat (DPST) 240 and 480 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Description
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 51 W/In²) 2 - 15 kW Integral Thermostat (DPST) 240 and 480 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Solution Water Applications - ARMTI-2 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Solution Water Applications
ARMTI-2
Immersion Heater - Screw Plug - Solution Water Applications ARMTI-2
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 51 W/In²) 2 - 15 kW Integral Thermostat (DPST) 240 and 480 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
  • 2" NPT Stainless Steel Screw Plug
  • INCOLOY® Sheath Elements
  • High Watt Density (46 - 51 W/In²)
  • 2 - 15 kW
  • Integral Thermostat (DPST)
  • 240 and 480 Volt, Single Phase
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number ARMTI-2
Product Name Immersion Heater - Screw Plug - Solution Water Applications
Heater Type Immersion Heater
Heating Capacity 2.00 to 15.00 kW (6.82 to 51.18 MBH)
Sleeve (Sheath) Material INCOLOY®
Applications Solution Water
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
Screw Plug Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Compressor & Crankcase Heaters -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details